3G HD/SD SDI Dual Output Low Power Extended Reach Adaptive Cable Equalizer 24-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1201412-LMH0395SQE/N
Packaging: Reel - TR
Package: 24-WFQFN Exposed Pad
Applications: Amplifier
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Interface: SPI Serial
Family Name: LMH0395
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-WQFN (4x4)
Introduction Date: September 02, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 24WQFN
IC INTERFACE SPECIALIZED 24WQFN
IC INTERFACE SPECIALIZED 24WQFN
Amplifier Interface 24-WQFN (4x4)
| Texas Instruments | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LMH0395SQE/NOPB | 1201412-LMH0395SQE/NOPB | LMH0395SQE/NOPB | LMH0395SQE/NOPB | LMH0395SQE/NOPB | LMH0395SQE/NOPB |
| Product Name | LMH0395 3G HD/SD SDI Dual Output Low Power Extended Reach Adaptive Cable Equalizer | Interface - Interface - Specialized - LMH0395SQE/NOPB | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Device Type | LMH0395 3G HD/SD SDI Dual Output Low Power Extended Reach Adaptive Cable Equalizer | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | ||||
| Data Rate | 2.97E6 kbps | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |