Texas Instruments LMH1251 YPbPr to RGBHV Converter and 2:1 Video Switch LMH1251MT

Description
YPbPr to RGBHV Converter and 2:1 Video Switch 24-TSSOP 0 to 70
Request a Quote Datasheet
Description
YPbPr to RGBHV Converter and 2:1 Video Switch 24-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH1251 YPbPr to RGBHV Converter and 2:1 Video Switch - LMH1251MT - Texas Instruments
Dallas, TX, United States
LMH1251 YPbPr to RGBHV Converter and 2:1 Video Switch
LMH1251MT
LMH1251 YPbPr to RGBHV Converter and 2:1 Video Switch LMH1251MT
YPbPr to RGBHV Converter and 2:1 Video Switch 24-TSSOP 0 to 70

YPbPr to RGBHV Converter and 2:1 Video Switch 24-TSSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Analog Switches - Special Purpose - LMH1251MT - 1201416-LMH1251MT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - LMH1251MT
1201416-LMH1251MT
Interface - Interface - Analog Switches - Special Purpose - LMH1251MT 1201416-LMH1251MT
Manufacturer: Texas Instruments Win Source Part Number: 1201416-LMH1251MT Packaging: Tube Features: HSYNC, RGB, VSYNC Applications: Video -3db Bandwidth: 400MHz Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: LMH1251 Manufacturer Pack Quantity: 61 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1201416-LMH1251MT
Packaging: Tube
Features: HSYNC, RGB, VSYNC
Applications: Video
-3db Bandwidth: 400MHz
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: LMH1251
Manufacturer Pack Quantity: 61
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 4.75V ~ 5.25V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - LMH1251MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
LMH1251MT
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose LMH1251MT
AUDIO/VIDEO SWITCH, 1 FUNC, 2 CH

AUDIO/VIDEO SWITCH, 1 FUNC, 2 CH

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number LMH1251MT 1201416-LMH1251MT LMH1251MT
Product Name LMH1251 YPbPr to RGBHV Converter and 2:1 Video Switch Interface - Interface - Analog Switches - Special Purpose - LMH1251MT Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type LMH1251 YPbPr to RGBHV Converter and 2:1 Video Switch Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VRA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32P4101A-CGF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details