Texas Instruments Interface - Interface - Serializers, Deserializers - LM2506GR/NOPB LM2506GR/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 107591-LM2506GR/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 22/3 Output Type: MPL Data Rate: 320Mbps Input Type: LVCMOS Number of Outputs: 3/22 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 49-MicroArray Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 1.74 V to 3 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 107591-LM2506GR/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 22/3 Output Type: MPL Data Rate: 320Mbps Input Type: LVCMOS Number of Outputs: 3/22 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 49-MicroArray Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 1.74 V to 3 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - LM2506GR/NOPB - 107591-LM2506GR/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - LM2506GR/NOPB
107591-LM2506GR/NOPB
Interface - Interface - Serializers, Deserializers - LM2506GR/NOPB 107591-LM2506GR/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 107591-LM2506GR/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 22/3 Output Type: MPL Data Rate: 320Mbps Input Type: LVCMOS Number of Outputs: 3/22 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 49-MicroArray Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 1.74 V to 3 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 107591-LM2506GR/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 22/3
Output Type: MPL
Data Rate: 320Mbps
Input Type: LVCMOS
Number of Outputs: 3/22
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 49-MicroArray
Purpose: Serializer/Deserializer
Supply Voltage - Operating: 1.74 V to 3 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
755-LM2506GR/NOPB
Interface Transceiver IC 755-LM2506GR/NOPB
LINE TRANSCEIVER, 1 FUNC, 1 DRIV Product overview: LM2506GR/NOPB from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-LM2506GR/NOPB can be used for catalog matching and distributor lookup.

LINE TRANSCEIVER, 1 FUNC, 1 DRIV Product overview: LM2506GR/NOPB from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-LM2506GR/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - LM2506GR/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
LM2506GR/NOPB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers LM2506GR/NOPB
LINE TRANSCEIVER, 1 FUNC, 1 DRIV

LINE TRANSCEIVER, 1 FUNC, 1 DRIV

Supplier's Site
Serializers, Deserializers - LM2506GR/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
LM2506GR/NOPB
Serializers, Deserializers LM2506GR/NOPB
320Mbps Serializer/Deseriali zer 22/3 Input 3/22 Output 49-MicroArray

320Mbps Serializer/Deserializer 22/3 Input 3/22 Output 49-MicroArray

Buy Now Datasheet
Serializers, Deserializers - LM2506GR/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
LM2506GR/NOPB
Serializers, Deserializers LM2506GR/NOPB
320Mbps Serializer/Deseriali zer 22/3 Input 3/22 Output 49-CSBGA (4x4)

320Mbps Serializer/Deserializer 22/3 Input 3/22 Output 49-CSBGA (4x4)

Buy Now Datasheet
Interface - Serializers, Deserializers - LM2506GR/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
LM2506GR/NOPB
Interface - Serializers, Deserializers LM2506GR/NOPB
IC SERDES 18BIT 49-UARRAY

IC SERDES 18BIT 49-UARRAY

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 107591-LM2506GR/NOPB 755-LM2506GR/NOPB LM2506GR/NOPB LM2506GR/NOPB LM2506GR/NOPB LM2506GR/NOPB
Product Name Interface - Interface - Serializers, Deserializers - LM2506GR/NOPB Interface Transceiver IC Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers Serializers, Deserializers Interface - Serializers, Deserializers
Supply Voltage Other; 1.74 V ~ 3 V Other; 1.74V ~ 3V 3V; Other 3V; Other; 1.74V ~ 3V 3V; Other; 1.74V ~ 3V
Data Rate 320000 kbps 320000 kbps 320000 kbps 320000 kbps 320000 kbps
Operating Temperature -30 to 85 C (-22 to 185 F) -30 C (-22 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
RF Front End (LNA + PA) - 2312-QPF4559TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4104 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
TSSOP Interface Transceiver IC - 722-SI2435-E-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers