Manufacturer: Texas Instruments
Win Source Part Number: 1201385-LMH0340SQ/NO
Packaging: Reel - TR
Package: 48-WFQFN Exposed Pad
Applications: Video Equipment
Mounting: SMD
Operating Supply Voltage: 2.5V, 3.3V
Interface: SMBus (2-Wire/I²C)
Family Name: LMH0340
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-WQFN (7x7)
Alternative Parts (Cross-Reference): LMH0340SQ; LMH0340SQX; LMH0340SQE;
Introduction Date: April 11, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 48WQFN
IC INTERFACE SPECIALIZED 48WQFN
IC INTERFACE SPECIALIZED 48WQFN
Serializers & Deserializers - Serdes 3Gbps, HD, SD, DVB-ASI SDI Serializer and Driver with LVDS Interface 48-WQFN -40 to 85
Video Equipment Interface 48-WQFN (7x7)
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1201385-LMH0340SQ/NOPB | LMH0340SQ/NOPB | LMH0340SQ/NOPB | LMH0340SQ/NOPB | LMH0340SQ/NOPB | LMH0340SQ/NOPB |
| Product Name | Interface - Interface - Specialized - LMH0340SQ/NOPB | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Serializers & Deserializers - Serdes | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Supply Voltage | Other; 2.5V~ 3.3V | Other; 2.5V, 3.3V | 3.3V; Other | 3.3V | 3.3V; Other; 2.5V, 3.3V | |
| Technology | I2C; SMBus; SMBus (2-Wire/I²C) | I2C; Serial-2 Wire; SMBus; SMBus (2-Wire/I²C) | I2C; Serial-2 Wire; SMBus; SMBus (2-Wire/I²C) | |||
| Package Type | 48-WFQFN Exposed Pad | 48-WFQFN Exposed Pad | WQFN-48 | 48-WFQFN Exposed Pad |