The LMH0356 is a 3-Gbps HD/SD SDI reclocker with a 4:1 input multiplexer and integrated FR4 equalizers for 0 to 30 inches of trace length. It supports SMPTE ST-424, ST-292, and ST-259 serial digital video standards and operates at data rates of 270 Mbps, 1.483 Gbps, 1.485 Gbps, 2.967 Gbps, and 2.97 Gbps. The device is powered by a single 3.3-V supply and consumes 430 mW typical power. It is available in a 40-pin WQFN package measuring 5.00 mm x 5.00 mm, with an operating temperature range of -40°C to 85°C. The package includes an exposed die attach pad requiring connection to the negative supply. It features two differential LVPECL-compatible outputs, a recovered clock output option, manual and automatic rate selection, lock detect, and output mute functionality.
3 Gbps HD/SD SDI Reclocker with 4:1 Input Mux and FR4 EQs 40-WQFN -40 to 85
Interface Circuit
Interface Circuit
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | LMH0356SQE-40/NOPB | LMH0356SQE-40/NOPB |
| Product Name | LMH0356 3 Gbps HD/SD SDI Reclocker with 4:1 Input Mux and FR4 EQs | |
| Device Type | LMH0356 3 Gbps HD/SD SDI Reclocker with 4:1 Input Mux and FR4 EQs | Sensor Interface |