3G HD/SD SDI Low Power Extended Reach Adaptive Cable Equalizer 16-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1201409-LMH0394SQ/NO
Packaging: Reel - TR
Package: 16-WQFN Exposed Pad
Applications: Amplifier
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Interface: SPI Serial
Family Name: LMH0394
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-WQFN (4x4)
Alternative Parts (Cross-Reference): LMH0394SQE/NOPB;
Introduction Date: September 02, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 16WQFN
IC INTERFACE SPECIALIZED 16WQFN
IC INTERFACE SPECIALIZED 16WQFN
Amplifier Interface 16-WQFN (4x4)
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LMH0394SQ/NOPB | 1201409-LMH0394SQ/NOPB | LMH0394SQ/NOPB | LMH0394SQ/NOPB | LMH0394SQ/NOPB | LMH0394SQ/NOPB |
| Product Name | LMH0394 3G HD/SD SDI Low Power Extended Reach Adaptive Cable Equalizer | Interface - Interface - Specialized - LMH0394SQ/NOPB | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized | Specialized |
| Device Type | LMH0394 3G HD/SD SDI Low Power Extended Reach Adaptive Cable Equalizer | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | ||||
| Data Rate | 2.97E6 kbps | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |