Manufacturer: Texas Instruments
Win Source Part Number: 877470-LM4549BVHX
Operating Temperature Range: -40°C ~ 85°C
Features: Audio, AC '97 Interface 18 b Serial 48-LQFP (7x7)
Package: Reel - TR
Package: 48-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM4549
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM4549BVHXDKR, LM4549BVHXTR, LM4549BVHXCT
Audio, AC '97 Interface 18 b Serial 48-LQFP (7x7)
Audio, AC '97 Interface 18 b Serial 48-LQFP (7x7)
SPECIALTY CONSUMER CIRCUIT, PQFP48, 7 X 7 MM, 1.40 MM HEIGHT, LQFP-48 Product overview: LM4549BVHX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-LM4549BVHX can be used for catalog matching and distributor lookup.
Audio, AC '97 Interface 18 b Serial 48-LQFP (7x7)
IC AUDIO CODEC 2MULTICH 48-LQFP
IC AUDIO CODEC 2MULTICH 48-LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 877470-LM4549BVHX | LM4549BVHXTR-ND | 716-LM4549BVHX | LM4549BVHX | LM4549BVHX | LM4549BVHX |
| Product Name | Interface - Interface - CODECs - LM4549BVHX | CODECS | Interface Transceiver IC | CODECS | CODECS | Interface - CODECs |
| Device Type | Sensor Interface | Codec | Transceiver | Codec | Audio, AC '97 | Sensor Interface; Codec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | QFP; 48-LQFP (7x7) | LQFP; 48-LQFP | LQFP | QFP; LQFP; 48-LQFP | QFP; 48-LQFP | |
| Technology | Serial | Serial |