Texas Instruments LMH0034 LMH0034 SMPTE 292M / 259M Adaptive Cable Equalizer LMH0034MAX/NOPB

Description
LMH0034 SMPTE 292M / 259M Adaptive Cable Equalizer 16-SOIC 0 to 85
Request a Quote
Description
LMH0034 SMPTE 292M / 259M Adaptive Cable Equalizer 16-SOIC 0 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMH0034 is an SMPTE 292M/259M adaptive cable equalizer designed for serial digital interface applications, supporting data rates from 125 Mbps to 1.485 Gbps. It is packaged in a 16-pin SOIC and operates from a single 3.3V supply with a typical power consumption of 202mW. The device equalizes up to 200 meters of Belden 1694A cable at 1.485 Gbps or up to 400 meters at 270 Mbps, includes a cable length indicator, programmable output mute, and manual bypass. It meets SMPTE 292M, SMPTE 344M, and SMPTE 259M standards and supports DVB-ASI at 270 Mbps. Operating temperature range is 0°C to 85°C.

Datasheet Summary
Powered by GS/AI

The LMH0034 is an SMPTE 292M/259M adaptive cable equalizer designed for serial digital interface applications, supporting data rates from 125 Mbps to 1.485 Gbps. It is packaged in a 16-pin SOIC and operates from a single 3.3V supply with a typical power consumption of 202mW. The device equalizes up to 200 meters of Belden 1694A cable at 1.485 Gbps or up to 400 meters at 270 Mbps, includes a cable length indicator, programmable output mute, and manual bypass. It meets SMPTE 292M, SMPTE 344M, and SMPTE 259M standards and supports DVB-ASI at 270 Mbps. Operating temperature range is 0°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
LMH0034 LMH0034 SMPTE 292M / 259M Adaptive Cable Equalizer - LMH0034MAX/NOPB - Texas Instruments
Dallas, TX, United States
LMH0034 LMH0034 SMPTE 292M / 259M Adaptive Cable Equalizer
LMH0034MAX/NOPB
LMH0034 LMH0034 SMPTE 292M / 259M Adaptive Cable Equalizer LMH0034MAX/NOPB
LMH0034 SMPTE 292M / 259M Adaptive Cable Equalizer 16-SOIC 0 to 85

LMH0034 SMPTE 292M / 259M Adaptive Cable Equalizer 16-SOIC 0 to 85

Buy Now Datasheet
Interface - Interface - Specialized - LMH0034MAX/NOPB - 019523-LMH0034MAX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LMH0034MAX/NOPB
019523-LMH0034MAX/NOPB
Interface - Interface - Specialized - LMH0034MAX/NOPB 019523-LMH0034MAX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019523-LMH0034MAX/NO PB Packaging: Reel - TR Applications: SMPTE 292M / 259 M Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019523-LMH0034MAX/NOPB
Packaging: Reel - TR
Applications: SMPTE 292M / 259 M
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Supply Voltage - Operating: 3.135 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Specialized - LMH0034MAX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LMH0034MAX/NOPB
Specialized LMH0034MAX/NOPB
SMPTE 292M / 259 M Interface 16-SOIC

SMPTE 292M / 259 M Interface 16-SOIC

Buy Now
Interface - Specialized - LMH0034MAX/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
LMH0034MAX/NOPB
Interface - Specialized LMH0034MAX/NOPB
IC INTERFACE SPECIALIZED 16SOIC

IC INTERFACE SPECIALIZED 16SOIC

Supplier's Site Datasheet
Specialized LMH0034MAX/NOPB
IC INTERFACE SPECIALIZED 16SOIC

IC INTERFACE SPECIALIZED 16SOIC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
LMH0034MAX/NOPB
Integrated Circuits (ICs) - Interface - Specialized LMH0034MAX/NOPB
IC INTERFACE SPECIALIZED 16SOIC

IC INTERFACE SPECIALIZED 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LMH0034MAX/NOPB 019523-LMH0034MAX/NOPB LMH0034MAX/NOPB LMH0034MAX/NOPB LMH0034MAX/NOPB LMH0034MAX/NOPB
Product Name LMH0034 LMH0034 SMPTE 292M / 259M Adaptive Cable Equalizer Interface - Interface - Specialized - LMH0034MAX/NOPB Specialized Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type LMH0034 LMH0034 SMPTE 292M / 259M Adaptive Cable Equalizer Sensor Interface Sensor Interface
Features RoHS RoHS
Data Rate 1.49E6 kbps
Operating Temperature 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DCKRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 6-TSSOP, SC-88, SOT-363
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051ME4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Filters - Active - 32F8103-CN - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BMT - 771348-CD4052BMT - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 20 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers