3 Gbps HD/SD SDI Extended Reach and Configurable Adaptive Cable Equalizer 16-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 002631-LMH0384SQE/NO
Packaging: Reel - TR
Applications: Digital Interface
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-WQFN (4x4)
Supply Voltage - Operating: 3.135 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 16WQFN
CABLE EQUALIZER/EXTENDED REACH, WQFN-16; IC Interface Type:SPI; Interface Applications:SMPTE 259M, SMPTE 344M, Data Recovery Equalization; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Interface Case Style:WQFN; No. of RoHS Compliant: Yes
Digital Interface Interface 16-WQFN (4x4)
IC INTERFACE SPECIALIZED 16WQFN
IC INTERFACE SPECIALIZED 16WQFN
| Texas Instruments | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LMH0384SQE/NOPB | 002631-LMH0384SQE/NOPB | LMH0384SQE/NOPB | 29AH6116 | LMH0384SQE/NOPB | LMH0384SQE/NOPB | LMH0384SQE/NOPB |
| Product Name | LMH0384 3 Gbps HD/SD SDI Extended Reach and Configurable Adaptive Cable Equalizer | Interface - Interface - Specialized - LMH0384SQE/NOPB | Specialized | Cable Equalizer/extended Reach, Wqfn-16; Ic Interface Type Texas Instruments | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | LMH0384 3 Gbps HD/SD SDI Extended Reach and Configurable Adaptive Cable Equalizer | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | ||||
| Data Rate | 2.97E6 kbps | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |