Manufacturer: Texas Instruments
Win Source Part Number: 1201378-LMH0202MT
Packaging: Tube
Mounting Style: SMD
Applications: Displays
Interface: Serial
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Manufacturer Homepage: www.national.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: LMH0202
Manufacturer Pack Quantity: 92
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
IC INTERFACE SPECIALIZED 16TSSOP
IC INTERFACE SPECIALIZED 16TSSOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1201378-LMH0202MT | LMH0202MT | LMH0202MT | LMH0202MT |
| Product Name | Interface - Interface - Specialized - LMH0202MT | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |