Texas Instruments Interface - Interface - Analog Switches - Special Purpose - LMH6570MAX LMH6570MAX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1201487-LMH6570MAX Packaging: Tape and Reel Features: Buffered Applications: Video -3db Bandwidth: 500MHz Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: LMH6570 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 6V ~ 12V Supply Voltage , Dual (V±): ±3V ~ 6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1201487-LMH6570MAX Packaging: Tape and Reel Features: Buffered Applications: Video -3db Bandwidth: 500MHz Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: LMH6570 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 6V ~ 12V Supply Voltage , Dual (V±): ±3V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - LMH6570MAX - 1201487-LMH6570MAX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - LMH6570MAX
1201487-LMH6570MAX
Interface - Interface - Analog Switches - Special Purpose - LMH6570MAX 1201487-LMH6570MAX
Manufacturer: Texas Instruments Win Source Part Number: 1201487-LMH6570MAX Packaging: Tape and Reel Features: Buffered Applications: Video -3db Bandwidth: 500MHz Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: LMH6570 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 6V ~ 12V Supply Voltage , Dual (V±): ±3V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1201487-LMH6570MAX
Packaging: Tape and Reel
Features: Buffered
Applications: Video
-3db Bandwidth: 500MHz
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: LMH6570
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 6V ~ 12V
Supply Voltage , Dual (V±): ±3V ~ 6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - LMH6570MAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
LMH6570MAX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose LMH6570MAX
VIDEO MULTIPLEXER, 1 FUNC, 4 CHA

VIDEO MULTIPLEXER, 1 FUNC, 4 CHA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1201487-LMH6570MAX LMH6570MAX
Product Name Interface - Interface - Analog Switches - Special Purpose - LMH6570MAX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Buffer Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - SI32177-B-FM1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
 - 2946/BRA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details