LOW EMISSIONS, HIGH/FULL/LOW SPE Product overview: ISOUSB211DPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-ISOUSB211DPR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1336918-ISOUSB211DPR
Category: Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Package: Tape & Reel
Applications: USB
Standard Package: 2,000
Input: Differential
Output: Differential
Current - Supply: 85mA
Number of Channels: 1
Data Rate (Max): 480Mbps
Delay Time: 358ns
Signal Conditioning: Input Equalization, Output Pre-Emphasis
Capacitance - Input: 10 pF
Voltage - Supply: 1.71V ~ 1.94V, 2.4V ~ 5.5V, 3V ~ 3.6V, 4.25V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 28-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
LOW EMISSIONS, HIGH/FULL/LOW SPE
LOW EMISSIONS, HIGH/FULL/LOW SPE
1 Channel 480Mbps 28-SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-ISOUSB211DPR | 1336918-ISOUSB211DPR | ISOUSB211DPR | ISOUSB211DPR | ISOUSB211DPR |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Sensor Interface; Signal Conditioner; Buffer | Sensor Interface; Buffer | Buffer | |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 1.71V ~ 1.94V, 2.4V ~ 5.5V, 3V ~ 3.6V, 4.25V ~ 5.5V | Other; 1.71V ~ 1.94V~ 2.4V ~ 5.5V~ 3V ~ 3.6V~ 4.25V ~ 5.5V | 3V; 3.6V; Other | Other; 1.71V ~ 1.94V, 2.4V ~ 5.5V, 3V ~ 3.6V, 4.25V ~ 5.5V | 3V; 3.6V; Other; 1.71V ~ 1.94V, 2.4V ~ 5.5V, 3V ~ 3.6V, 4.25V ~ 5.5V |
| Data Rate | 1500 to 480000 kbps | 480000 kbps | 480000 kbps | 480000 kbps |