Texas Instruments Interface - Interface - Serializers, Deserializers - LM2502SQ/NOPB LM2502SQ/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 131020-LM2502SQ/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 22/3 Output Type: MPL Data Rate: 307Mbps Input Type: LVCMOS Number of Outputs: 3/22 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 40-WQFN (5x5) Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 1.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 131020-LM2502SQ/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 22/3 Output Type: MPL Data Rate: 307Mbps Input Type: LVCMOS Number of Outputs: 3/22 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 40-WQFN (5x5) Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 1.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - LM2502SQ/NOPB - 131020-LM2502SQ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - LM2502SQ/NOPB
131020-LM2502SQ/NOPB
Interface - Interface - Serializers, Deserializers - LM2502SQ/NOPB 131020-LM2502SQ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 131020-LM2502SQ/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 22/3 Output Type: MPL Data Rate: 307Mbps Input Type: LVCMOS Number of Outputs: 3/22 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 40-WQFN (5x5) Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 1.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 131020-LM2502SQ/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 22/3
Output Type: MPL
Data Rate: 307Mbps
Input Type: LVCMOS
Number of Outputs: 3/22
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 40-WQFN (5x5)
Purpose: Serializer/Deserializer
Supply Voltage - Operating: 1.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
755-LM2502SQ/NOPB
Interface Transceiver IC 755-LM2502SQ/NOPB
IC SER/DESER MPL DISPL 40WQFN Product overview: LM2502SQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-LM2502SQ/NOPB can be used for catalog matching and distributor lookup.

IC SER/DESER MPL DISPL 40WQFN Product overview: LM2502SQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-LM2502SQ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - LM2502SQ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
LM2502SQ/NOPB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers LM2502SQ/NOPB
IC SER/DESER MPL DISPL 40WQFN

IC SER/DESER MPL DISPL 40WQFN

Supplier's Site
Serializers, Deserializers - LM2502SQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
LM2502SQ/NOPB
Serializers, Deserializers LM2502SQ/NOPB
307Mbps Serializer/Deseriali zer 22/3 Input 3/22 Output 40-WQFN (5x5)

307Mbps Serializer/Deserializer 22/3 Input 3/22 Output 40-WQFN (5x5)

Buy Now Datasheet
Serializers, Deserializers - LM2502SQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
LM2502SQ/NOPB
Serializers, Deserializers LM2502SQ/NOPB
307Mbps Serializer/Deseriali zer 22/3 Input 3/22 Output 40-WQFN (5x5)

307Mbps Serializer/Deserializer 22/3 Input 3/22 Output 40-WQFN (5x5)

Buy Now
Interface - Serializers, Deserializers - LM2502SQ/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
LM2502SQ/NOPB
Interface - Serializers, Deserializers LM2502SQ/NOPB
IC SER/DESER MPL DISPL 40WQFN

IC SER/DESER MPL DISPL 40WQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
LM2502SQ/NOPB
Serializers & Deserializers - Serdes LM2502SQ/NOPB
Serializers & Deserializers - Serdes MPL Display IF Serlzr and Dserlzr

Serializers & Deserializers - Serdes MPL Display IF Serlzr and Dserlzr

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 131020-LM2502SQ/NOPB 755-LM2502SQ/NOPB LM2502SQ/NOPB LM2502SQ/NOPB LM2502SQ/NOPB LM2502SQ/NOPB
Product Name Interface - Interface - Serializers, Deserializers - LM2502SQ/NOPB Interface Transceiver IC Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers Interface - Serializers, Deserializers Serializers & Deserializers - Serdes
Supply Voltage Other; 1.7 V ~ 3.3 V 3.3V; Other 3.3V; Other; 1.7V ~ 3.3V
Data Rate 307000 kbps 307000 kbps 307000 kbps 307000 kbps 307000 to ? kbps
Operating Temperature -30 to 85 C (-22 to 185 F) -30 C (-22 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74HCT4051PW,118 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Interface Transceiver IC - 702-SI32260-C-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
High-speed GaN SPDT switch driver - QPK1521 - Qorvo
Specs
Features RoHS
Package Type LGA
View Details
Interface module - 289-725 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details