The LM1815 is an adaptive variable reluctance sensor amplifier designed for motor control, position sensing, and tachometer applications. It operates from a 2V to 12V single supply, handles input signals from 100mV to over 120V peak-to-peak with an external resistor, and provides a ground-referenced input with adaptive hysteresis. The device is packaged in a 14-pin PDIP and operates over a temperature range of -40°C to +125°C. It features CMOS-compatible logic inputs and generates a one-shot pulse output synchronized to the negative-going zero crossing of the input signal. Minimum input signal amplitude for operation is 150mV peak-to-peak.
Adaptive Variable Reluctance Sensor Amplifier 14-PDIP -40 to 125
Sensor and Detector Interface 12V 3.6mA 14-Pin PDIP Tube Product overview: LM1815N/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3.6mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12V, 3.6mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-LM1815N/NOPB can be used for catalog matching and distributor lookup.
IC AMP ADAPTIVE SENSOR 14-DIP
Manufacturer: Texas Instruments
Win Source Part Number: 1052731-LM1815N/NOPB
Packaging: Tube/Rail
Type: Sensor Interface
Mounting: Through Hole
Output Type: Logic
Input Type: Logic
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-DIP
Operating Supply Current: 6mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC AMP ADAPTIVE SENSOR 14-DIP
Sensor Interface Adaptive Variable Reluctance Snsor Amp
ANALOG CIRCUIT, 1 FUNC, 1 CHANNE
ANALOG CIRCUIT, 1 FUNC, 1 CHANNE
IC AMP ADAPTIVE SENSOR 14-DIP
ANALOG CIRCUIT, 1 FUNC, 1 CHANNE
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LM1815N/NOPB | 752-LM1815N/NOPB | LM1815N/NOPB-ND | 1052731-LM1815N/NOPB | LM1815N/NOPB | LM1815N/NOPB | LM1815N/NOPB | LM1815N/NOPB | LM1815N/NOPB |
| Product Name | LM1815 Adaptive Variable Reluctance Sensor Amplifier | 12V 3.6mA Interface Transceiver IC | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - LM1815N/NOPB | Interface - Sensor and Detector Interfaces | Sensor Interface | Sensor and Detector Interfaces | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
| Features | RoHS | RoHS | RoHS | RoHS |