Texas Instruments LM9044 Lambda Sensor Interface Amplifier LM9044VX/NOPB

Description
Lambda Sensor Interface Amplifier 20-PLCC -40 to 125
Request a Quote
Description
Lambda Sensor Interface Amplifier 20-PLCC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM9044 is a precision differential amplifier designed for automotive lambda sensor interfaces, operating from a single supply with inputs tolerant to 3V below ground. It is packaged in a 20-pin PLCC, with an operating temperature range of −40°C to +125°C. Gain accuracy is factory trimmed and specified within ±3% of full-scale over the full automotive temperature range. Input impedance is typically 1.2MΩ, and the device includes open-circuit detection and protection against battery shorting and load dump transients. Power consumption is typically 1mA.

Datasheet Summary
Powered by GS/AI

The LM9044 is a precision differential amplifier designed for automotive lambda sensor interfaces, operating from a single supply with inputs tolerant to 3V below ground. It is packaged in a 20-pin PLCC, with an operating temperature range of −40°C to +125°C. Gain accuracy is factory trimmed and specified within ±3% of full-scale over the full automotive temperature range. Input impedance is typically 1.2MΩ, and the device includes open-circuit detection and protection against battery shorting and load dump transients. Power consumption is typically 1mA.

Suppliers

Company
Product
Description
Supplier Links
LM9044 Lambda Sensor Interface Amplifier - LM9044VX/NOPB - Texas Instruments
Dallas, TX, United States
LM9044 Lambda Sensor Interface Amplifier
LM9044VX/NOPB
LM9044 Lambda Sensor Interface Amplifier LM9044VX/NOPB
Lambda Sensor Interface Amplifier 20-PLCC -40 to 125

Lambda Sensor Interface Amplifier 20-PLCC -40 to 125

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
752-LM9044VX/NOPB
Interface Transceiver IC 752-LM9044VX/NOPB
Lambda Sensor Interface Amplifier 20-PLCC -40 to 125 Product overview: LM9044VX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-LM9044VX/NOPB can be used for catalog matching and distributor lookup.

Lambda Sensor Interface Amplifier 20-PLCC -40 to 125 Product overview: LM9044VX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-LM9044VX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - LM9044VX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
LM9044VX/NOPB-ND
Sensor and Detector Interfaces LM9044VX/NOPB-ND
IC AMP SENSOR INTERFACE 20-PLCC

IC AMP SENSOR INTERFACE 20-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Sensor Interface
LM9044VX/NOPB
Sensor Interface LM9044VX/NOPB
Sensor Interface Lambda Sensor Interface Amplifier 20-PLCC -40 to 125

Sensor Interface Lambda Sensor Interface Amplifier 20-PLCC -40 to 125

Buy Now Datasheet
Sensor and Detector Interfaces - LM9044VX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
LM9044VX/NOPB
Sensor and Detector Interfaces LM9044VX/NOPB
IC AMP SENSOR INTERFACE 20-PLCC

IC AMP SENSOR INTERFACE 20-PLCC

Buy Now
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - LM9044VX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
LM9044VX/NOPB
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces LM9044VX/NOPB
IC AMP SENSOR INTERFACE 20-PLCC

IC AMP SENSOR INTERFACE 20-PLCC

Supplier's Site
Sensor and Detector Interfaces - LM9044VX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
LM9044VX/NOPB
Sensor and Detector Interfaces LM9044VX/NOPB
IC AMP SENSOR INTERFACE 20-PLCC

IC AMP SENSOR INTERFACE 20-PLCC

Supplier's Site Datasheet
Interface - Sensor and Detector Interfaces - LM9044VX/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
LM9044VX/NOPB
Interface - Sensor and Detector Interfaces LM9044VX/NOPB
IC AMP SENSOR INTERFACE 20-PLCC

IC AMP SENSOR INTERFACE 20-PLCC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LM9044VX/NOPB 752-LM9044VX/NOPB LM9044VX/NOPB-ND LM9044VX/NOPB LM9044VX/NOPB LM9044VX/NOPB LM9044VX/NOPB LM9044VX/NOPB
Product Name LM9044 Lambda Sensor Interface Amplifier Interface Transceiver IC Sensor and Detector Interfaces Sensor Interface Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces
Device Type Sensor Interface Transceiver Sensor Interface Storage Interface Sensor Interface Sensor Interface; Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316PWRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067M - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 24-SOIC (0.295", 7.50mm Width)
View Details
2 suppliers
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502MEA - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316MG4 - 1160296-CD74HC4316MG4 - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers