Lambda Sensor Interface Amplifier 20-PLCC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 124776-LM9044V/NOPB
Packaging: Tube/Rail
Type: Sensor Interface
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-PLCC (9x9)
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
LM9044 Lambda Sensor Interface Amplifier
LM9044 Lambda Sensor Interface Amplifier
IC SENSOR DUAL INTER AMP 20-PLCC
LM9044 LAMBDA SENSOR INTERFACE A Product overview: LM9044V/NOPB from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-LM9044V/NOPB can be used for catalog matching and distributor lookup.
IC SENSOR DUAL INTER AMP 20-PLCC
Sensor Interface Sensor Interface Amp
LM9044 LAMBDA SENSOR INTERFACE A
IC SENSOR DUAL INTER AMP 20-PLCC
LM9044 LAMBDA SENSOR INTERFACE A
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LM9044V/NOPB | 124776-LM9044V/NOPB | LM9044V/NOPB | 296-35557-5-ND | 752-LM9044V/NOPB | LM9044V/NOPB | LM9044V/NOPB | LM9044V/NOPB | LM9044V/NOPB |
| Product Name | LM9044 Lambda Sensor Interface Amplifier | Interface - Interface - Sensor and Detector Interfaces - LM9044V/NOPB | Sensor and Detector Interfaces | Interface Transceiver IC | Interface - Sensor and Detector Interfaces | Sensor Interface | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | Sensor Interface | Transceiver | Sensor Interface | Storage Interface | Sensor Interface | |
| Features | RoHS | RoHS | RoHS | RoHS | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |