Texas Instruments LMH0344 3 Gbps HD/SD SDI Adaptive Cable Equalizer LMH0344SQE/NOPB

Description
3 Gbps HD/SD SDI Adaptive Cable Equalizer 16-WQFN -40 to 85
Request a Quote
Description
3 Gbps HD/SD SDI Adaptive Cable Equalizer 16-WQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMH0344 is a 3-Gbps HD/SD SDI adaptive cable equalizer designed for serial digital video signal equalization over cable media, supporting data rates from 125 Mbps to 2.97 Gbps and complying with SMPTE ST424, ST292, ST344, and ST259 standards. It is available in a 16-pin WQFN package measuring 4.00 mm × 4.00 mm, with a 50-Ω differential output and single 3.3-V supply operation. The device consumes 280 mW typical power and operates over an industrial temperature range of -40°C to +85°C. It supports equalization of up to 120 meters of Belden 1694A cable at 2.97 Gbps, with programmable output mute and bypass functionality. The part includes an exposed die attach pad connected to the negative supply.

Datasheet Summary
Powered by GS/AI

The LMH0344 is a 3-Gbps HD/SD SDI adaptive cable equalizer designed for serial digital video signal equalization over cable media, supporting data rates from 125 Mbps to 2.97 Gbps and complying with SMPTE ST424, ST292, ST344, and ST259 standards. It is available in a 16-pin WQFN package measuring 4.00 mm × 4.00 mm, with a 50-Ω differential output and single 3.3-V supply operation. The device consumes 280 mW typical power and operates over an industrial temperature range of -40°C to +85°C. It supports equalization of up to 120 meters of Belden 1694A cable at 2.97 Gbps, with programmable output mute and bypass functionality. The part includes an exposed die attach pad connected to the negative supply.

Suppliers

Company
Product
Description
Supplier Links
LMH0344 3 Gbps HD/SD SDI Adaptive Cable Equalizer - LMH0344SQE/NOPB - Texas Instruments
Dallas, TX, United States
LMH0344 3 Gbps HD/SD SDI Adaptive Cable Equalizer
LMH0344SQE/NOPB
LMH0344 3 Gbps HD/SD SDI Adaptive Cable Equalizer LMH0344SQE/NOPB
3 Gbps HD/SD SDI Adaptive Cable Equalizer 16-WQFN -40 to 85

3 Gbps HD/SD SDI Adaptive Cable Equalizer 16-WQFN -40 to 85

Buy Now Datasheet
Interface - Interface - Specialized - LMH0344SQE/NOPB - 086088-LMH0344SQE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LMH0344SQE/NOPB
086088-LMH0344SQE/NOPB
Interface - Interface - Specialized - LMH0344SQE/NOPB 086088-LMH0344SQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 086088-LMH0344SQE/NO PB Packaging: Reel - TR Applications: Data Transport Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-LLP-EP (4x4) Supply Voltage - Operating: 3.135 V to 3.465 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 086088-LMH0344SQE/NOPB
Packaging: Reel - TR
Applications: Data Transport
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-LLP-EP (4x4)
Supply Voltage - Operating: 3.135 V to 3.465 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
LMH0344SQE/NOPB
Integrated Circuits (ICs) - Interface - Specialized LMH0344SQE/NOPB
IC INTERFACE SPECIALIZED 16LLP

IC INTERFACE SPECIALIZED 16LLP

Supplier's Site
Specialized LMH0344SQE/NOPB
IC INTERFACE SPECIALIZED 16LLP

IC INTERFACE SPECIALIZED 16LLP

Supplier's Site Datasheet
Adaptive Cable Eq, 3Gbps, 16Llp; Ic Interface Type Texas Instruments - 52AH3842 - Newark, An Avnet Company
Chicago, IL, United States
Adaptive Cable Eq, 3Gbps, 16Llp; Ic Interface Type Texas Instruments
52AH3842
Adaptive Cable Eq, 3Gbps, 16Llp; Ic Interface Type Texas Instruments 52AH3842
ADAPTIVE CABLE EQ, 3GBPS, 16LLP; IC Interface Type:Serial; Interface Applications:Clock & Timing, Industrial, Sensing & Instrumentation; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Interface Case Style:WQFN; No. of RoHS Compliant: Yes

ADAPTIVE CABLE EQ, 3GBPS, 16LLP; IC Interface Type:Serial; Interface Applications:Clock & Timing, Industrial, Sensing & Instrumentation; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Interface Case Style:WQFN; No. of RoHS Compliant: Yes

Supplier's Site
Interface - Specialized - LMH0344SQE/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
LMH0344SQE/NOPB
Interface - Specialized LMH0344SQE/NOPB
IC INTERFACE SPECIALIZED 16LLP

IC INTERFACE SPECIALIZED 16LLP

Supplier's Site Datasheet
Specialized - LMH0344SQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LMH0344SQE/NOPB
Specialized LMH0344SQE/NOPB
Data Transport Interface 16-WQFN (4x4)

Data Transport Interface 16-WQFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LMH0344SQE/NOPB 086088-LMH0344SQE/NOPB LMH0344SQE/NOPB LMH0344SQE/NOPB 52AH3842 LMH0344SQE/NOPB LMH0344SQE/NOPB
Product Name LMH0344 3 Gbps HD/SD SDI Adaptive Cable Equalizer Interface - Interface - Specialized - LMH0344SQE/NOPB Integrated Circuits (ICs) - Interface - Specialized Specialized Adaptive Cable Eq, 3Gbps, 16Llp; Ic Interface Type Texas Instruments Interface - Specialized Specialized
Device Type LMH0344 3 Gbps HD/SD SDI Adaptive Cable Equalizer Sensor Interface Sensor Interface
Features RoHS RoHS RoHS
Data Rate 2.97E6 kbps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
CY54FCT543T Octal Registered Transceivers with 3-State Outputs - 5962-9222101MLA - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BPWRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
SN55189A Quadruple Line Receiver - 5962-86888022A - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details