Texas Instruments LM93 Hardware Monitor with Integrated Fan Control for Server Management LM93CIMT/NOPB

Description
Hardware Monitor with Integrated Fan Control for Server Management 56-TSSOP 0 to 85
Request a Quote Datasheet
Description
Hardware Monitor with Integrated Fan Control for Server Management 56-TSSOP 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM93 Hardware Monitor with Integrated Fan Control for Server Management - LM93CIMT/NOPB - Texas Instruments
Dallas, TX, United States
LM93 Hardware Monitor with Integrated Fan Control for Server Management
LM93CIMT/NOPB
LM93 Hardware Monitor with Integrated Fan Control for Server Management LM93CIMT/NOPB
Hardware Monitor with Integrated Fan Control for Server Management 56-TSSOP 0 to 85

Hardware Monitor with Integrated Fan Control for Server Management 56-TSSOP 0 to 85

Supplier's Site Datasheet
Interface - Interface - Specialized - LM93CIMT/NOPB - 1200933-LM93CIMT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LM93CIMT/NOPB
1200933-LM93CIMT/NOPB
Interface - Interface - Specialized - LM93CIMT/NOPB 1200933-LM93CIMT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1200933-LM93CIMT/NOP B Packaging: Tube Mounting Style: SMD Applications: Monitors Interface: 2-Wire SMBus Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: LM93 Manufacturer Pack Quantity: 34 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1200933-LM93CIMT/NOPB
Packaging: Tube
Mounting Style: SMD
Applications: Monitors
Interface: 2-Wire SMBus
Categories: Integrated Circuits
Supplier Device Package: 56-TSSOP
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: LM93
Manufacturer Pack Quantity: 34
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
LM93CIMT/NOPB
Integrated Circuits (ICs) - Interface - Specialized LM93CIMT/NOPB
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site
Specialized - LM93CIMT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LM93CIMT/NOPB
Specialized LM93CIMT/NOPB
Monitors Interface 56-TSSOP

Monitors Interface 56-TSSOP

Buy Now
Specialized - LM93CIMT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LM93CIMT/NOPB
Specialized LM93CIMT/NOPB
Monitors Interface 56-TSSOP

Monitors Interface 56-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LM93CIMT/NOPB 1200933-LM93CIMT/NOPB LM93CIMT/NOPB LM93CIMT/NOPB
Product Name LM93 Hardware Monitor with Integrated Fan Control for Server Management Interface - Interface - Specialized - LM93CIMT/NOPB Integrated Circuits (ICs) - Interface - Specialized Specialized
Features RoHS RoHS
Operating Temperature 0 to 85 C (32 to 185 F)
Package Type TSSOP SSOP SOP; 56-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SN55115 Dual Differential Line Receiver - 5962-88745012A - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052M - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066M96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 14-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052MG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details