Texas Instruments LMH0344 3 Gbps HD/SD SDI Adaptive Cable Equalizer LMH0344GRX/NOPB

Description
3 Gbps HD/SD SDI Adaptive Cable Equalizer 25-csBGA -40 to 85
Request a Quote
Description
3 Gbps HD/SD SDI Adaptive Cable Equalizer 25-csBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMH0344 3 Gbps HD/SD SDI Adaptive Cable Equalizer from Texas Instruments is designed to equalize serial digital data transmitted over cable, supporting data rates from 125 Mbps to 2.97 Gbps. It complies with various standards including ST 424, ST 292, ST 344, and ST 259, making it suitable for a range of applications in HD and SD video transmission. The equalizer can handle up to 120 meters of Belden 1694A cable at 2.97 Gbps, and up to 400 meters at 270 Mbps, ensuring robust performance over long distances. This device features both single-ended and differential input configurations, operates on a single 3.3 V supply, and has a typical power consumption of 280 mW. It includes functionalities such as manual bypass, output mute, and DC restoration to manage pathological data conditions effectively. The LMH0344 is available in two compact packages: a 16-pin WQFN and a 25-ball CS-BGA, and it operates within an industrial temperature range of -40°C to +85°C. Additionally, it has an ESD rating of 8 kV, enhancing its reliability in various environments.

Datasheet Summary
Powered by GS/AI

The LMH0344 3 Gbps HD/SD SDI Adaptive Cable Equalizer from Texas Instruments is designed to equalize serial digital data transmitted over cable, supporting data rates from 125 Mbps to 2.97 Gbps. It complies with various standards including ST 424, ST 292, ST 344, and ST 259, making it suitable for a range of applications in HD and SD video transmission. The equalizer can handle up to 120 meters of Belden 1694A cable at 2.97 Gbps, and up to 400 meters at 270 Mbps, ensuring robust performance over long distances. This device features both single-ended and differential input configurations, operates on a single 3.3 V supply, and has a typical power consumption of 280 mW. It includes functionalities such as manual bypass, output mute, and DC restoration to manage pathological data conditions effectively. The LMH0344 is available in two compact packages: a 16-pin WQFN and a 25-ball CS-BGA, and it operates within an industrial temperature range of -40°C to +85°C. Additionally, it has an ESD rating of 8 kV, enhancing its reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
LMH0344 3 Gbps HD/SD SDI Adaptive Cable Equalizer - LMH0344GRX/NOPB - Texas Instruments
Dallas, TX, United States
LMH0344 3 Gbps HD/SD SDI Adaptive Cable Equalizer
LMH0344GRX/NOPB
LMH0344 3 Gbps HD/SD SDI Adaptive Cable Equalizer LMH0344GRX/NOPB
3 Gbps HD/SD SDI Adaptive Cable Equalizer 25-csBGA -40 to 85

3 Gbps HD/SD SDI Adaptive Cable Equalizer 25-csBGA -40 to 85

Buy Now Datasheet
Interface - Specialized - LMH0344GRX/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
LMH0344GRX/NOPB
Interface - Specialized LMH0344GRX/NOPB
IC INTFACE SPECIALIZED 25CSBGA

IC INTFACE SPECIALIZED 25CSBGA

Supplier's Site Datasheet
Specialized - LMH0344GRX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LMH0344GRX/NOPB
Specialized LMH0344GRX/NOPB
Data Transport Interface 25-CSBGA (3x3)

Data Transport Interface 25-CSBGA (3x3)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
LMH0344GRX/NOPB
Integrated Circuits (ICs) - Interface - Specialized LMH0344GRX/NOPB
IC INTFACE SPECIALIZED 25CSBGA

IC INTFACE SPECIALIZED 25CSBGA

Supplier's Site

Technical Specifications

  Texas Instruments Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LMH0344GRX/NOPB LMH0344GRX/NOPB LMH0344GRX/NOPB LMH0344GRX/NOPB
Product Name LMH0344 3 Gbps HD/SD SDI Adaptive Cable Equalizer Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type LMH0344 3 Gbps HD/SD SDI Adaptive Cable Equalizer Sensor Interface Sensor Interface
Features RoHS RoHS
Data Rate 2.97E6 kbps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS31M Quadruple Differential Line Driver - 5962-7802301MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
Audio Special Purpose - DIX4192TPFBRQ1 - 808766-DIX4192TPFBRQ1 - Win Source Electronics
Specs
Device Type Sensor Interface; Transceiver
Supply Voltage Other; 1.65V ~ 1.95V
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223701MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details