Texas Instruments LM1815 Adaptive Variable Reluctance Sensor Amplifier LM1815N

Description
Adaptive Variable Reluctance Sensor Amplifier 14-PDIP -40 to 125
Request a Quote Datasheet
Description
Adaptive Variable Reluctance Sensor Amplifier 14-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM1815 Adaptive Variable Reluctance Sensor Amplifier - LM1815N - Texas Instruments
Dallas, TX, United States
LM1815 Adaptive Variable Reluctance Sensor Amplifier
LM1815N
LM1815 Adaptive Variable Reluctance Sensor Amplifier LM1815N
Adaptive Variable Reluctance Sensor Amplifier 14-PDIP -40 to 125

Adaptive Variable Reluctance Sensor Amplifier 14-PDIP -40 to 125

Supplier's Site Datasheet
Sensor and Detector Interfaces - LM1815N-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
LM1815N-ND
Sensor and Detector Interfaces LM1815N-ND
IC AMP ADAPTIVE SENSOR 14-DIP

IC AMP ADAPTIVE SENSOR 14-DIP

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - LM1815N - 1196921-LM1815N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - LM1815N
1196921-LM1815N
Interface - Interface - Sensor and Detector Interfaces - LM1815N 1196921-LM1815N
Manufacturer: Texas Instruments Win Source Part Number: 1196921-LM1815N Packaging: Tube Type: Sensor Interface Mounting Style: Through Hole Output Type: Logic Input Type: Logic Supply Current: 6mA Categories: Integrated Circuits Supplier Device Package: 14-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: LM1815 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1196921-LM1815N
Packaging: Tube
Type: Sensor Interface
Mounting Style: Through Hole
Output Type: Logic
Input Type: Logic
Supply Current: 6mA
Categories: Integrated Circuits
Supplier Device Package: 14-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: LM1815
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
DIP Interface Transceiver IC
752-LM1815N
DIP Interface Transceiver IC 752-LM1815N
SPECIALTY ANALOG CIRCUIT, PDIP14, PLASTIC, DIP-14 Product overview: LM1815N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-LM1815N can be used for catalog matching and distributor lookup.

SPECIALTY ANALOG CIRCUIT, PDIP14, PLASTIC, DIP-14 Product overview: LM1815N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-LM1815N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - LM1815N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
LM1815N
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces LM1815N
IC AMP ADAPTIVE SENSOR 14-DIP

IC AMP ADAPTIVE SENSOR 14-DIP

Supplier's Site
Interface - Sensor and Detector Interfaces - LM1815N - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
LM1815N
Interface - Sensor and Detector Interfaces LM1815N
IC AMP ADAPTIVE SENSOR 14-DIP

IC AMP ADAPTIVE SENSOR 14-DIP

Supplier's Site Datasheet
Sensor and Detector Interfaces - LM1815N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
LM1815N
Sensor and Detector Interfaces LM1815N
IC AMP ADAPTIVE SENSOR 14-DIP

IC AMP ADAPTIVE SENSOR 14-DIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LM1815N LM1815N-ND 1196921-LM1815N 752-LM1815N LM1815N LM1815N LM1815N
Product Name LM1815 Adaptive Variable Reluctance Sensor Amplifier Sensor and Detector Interfaces Interface - Interface - Sensor and Detector Interfaces - LM1815N DIP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052MG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CLV4051ATDWRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 16-SOIC (0.295\", 7.50mm Width)
View Details
SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details