Texas Instruments High-Performance Analog DIP Interface Transceiver IC LM567CN

Description
TELECOM, TONE DECODER CIRCUIT, PDIP8, DIP-8 Product overview: LM567CN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LM567CN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TELECOM, TONE DECODER CIRCUIT, PDIP8, DIP-8 Product overview: LM567CN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LM567CN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DIP Interface Transceiver IC
702-LM567CN
DIP Interface Transceiver IC 702-LM567CN
TELECOM, TONE DECODER CIRCUIT, PDIP8, DIP-8 Product overview: LM567CN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LM567CN can be used for catalog matching and distributor lookup.

TELECOM, TONE DECODER CIRCUIT, PDIP8, DIP-8 Product overview: LM567CN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LM567CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - LM567CN - 1200481-LM567CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LM567CN
1200481-LM567CN
Interface - Interface - Telecom - LM567CN 1200481-LM567CN
Manufacturer: Texas Instruments Win Source Part Number: 1200481-LM567CN Packaging: Tube Mounting Style: Through Hole Function: Tone Decoder Supply Current: 12mA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Communications & Networking Family Part Number: LM567 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 9V Power (W): 1.10W

Manufacturer: Texas Instruments
Win Source Part Number: 1200481-LM567CN
Packaging: Tube
Mounting Style: Through Hole
Function: Tone Decoder
Supply Current: 12mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Communications & Networking
Family Part Number: LM567
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 9V
Power (W): 1.10W

Buy Now Datasheet
Telecom - LM567CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
LM567CN
Telecom LM567CN
Telecom IC Tone Decoder 8-PDIP

Telecom IC Tone Decoder 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - LM567CN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LM567CN
Integrated Circuits (ICs) - Interface - Telecom LM567CN
IC TELECOM INTERFACE 8DIP

IC TELECOM INTERFACE 8DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-LM567CN 1200481-LM567CN LM567CN LM567CN
Product Name DIP Interface Transceiver IC Interface - Interface - Telecom - LM567CN Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Pd 1100 milliwatts
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC04-SP Hex Inverters - 5962-8409801VDA - Texas Instruments
Specs
Technology HC
Device Type SN54HC04-SP Hex Inverters
Supply Voltage Other; 6
View Details
Line Interface ICs - 1907272 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - 5962-8962901LA - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details