Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Specialized LM41CIMTX/NOPB

Description
Win Source Part Number: 1342120-LM41CIMTX/NO PB Category: Integrated Circuits (ICs) - Interface - Specialized Package: Tape & Reel Applications: Monitors Standard Package: 2,500 Interface: 1-Wire® Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LM41 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342120-LM41CIMTX/NO PB Category: Integrated Circuits (ICs) - Interface - Specialized Package: Tape & Reel Applications: Monitors Standard Package: 2,500 Interface: 1-Wire® Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LM41 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1342120-LM41CIMTX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1342120-LM41CIMTX/NOPB
Integrated Circuits (ICs) - Interface - Specialized 1342120-LM41CIMTX/NOPB
Win Source Part Number: 1342120-LM41CIMTX/NO PB Category: Integrated Circuits (ICs) - Interface - Specialized Package: Tape & Reel Applications: Monitors Standard Package: 2,500 Interface: 1-Wire® Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LM41 Product Status: Obsolete

Win Source Part Number: 1342120-LM41CIMTX/NOPB
Category: Integrated Circuits (ICs) - Interface - Specialized
Package: Tape & Reel
Applications: Monitors
Standard Package: 2,500
Interface: 1-Wire®
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LM41
Product Status: Obsolete

Buy Now Datasheet
Interface - Specialized - LM41CIMTX/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
LM41CIMTX/NOPB
Interface - Specialized LM41CIMTX/NOPB
IC INTERFACE SPECIALIZED 14TSSOP

IC INTERFACE SPECIALIZED 14TSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
LM41CIMTX/NOPB
Integrated Circuits (ICs) - Interface - Specialized LM41CIMTX/NOPB
IC INTERFACE SPECIALIZED 14TSSOP

IC INTERFACE SPECIALIZED 14TSSOP

Supplier's Site
Specialized - LM41CIMTX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LM41CIMTX/NOPB
Specialized LM41CIMTX/NOPB
Monitors Interface 14-TSSOP

Monitors Interface 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1342120-LM41CIMTX/NOPB LM41CIMTX/NOPB LM41CIMTX/NOPB LM41CIMTX/NOPB
Product Name Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA - 129959-A5350CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Serial interface - Serial Interface RS-485 - 750-653/025-018 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Interface - Interface - Sensor and Detector Interfaces - AD9929BBCZ - 910101-AD9929BBCZ - Win Source Electronics
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Package Type BGA; 64-CSPBGA (9x9)
View Details
2 suppliers