Texas Instruments High-Performance Analog Interface - Interface - Specialized - LMH1219RTWR LMH1219RTWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 923354-LMH1219RTWR Features: Cable Equalization Interface 24-WQFN (4x5) Package: 24-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LMH1219 Categories: Integrated Circuits (ICs) Case / Package: 24-WQFN (4x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: LMH1219RTWR-ND, 296-51331-6, 296-51331-2, 296-51331-1, 3301-LMH1219RTWRTR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 923354-LMH1219RTWR Features: Cable Equalization Interface 24-WQFN (4x5) Package: 24-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LMH1219 Categories: Integrated Circuits (ICs) Case / Package: 24-WQFN (4x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: LMH1219RTWR-ND, 296-51331-6, 296-51331-2, 296-51331-1, 3301-LMH1219RTWRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LMH1219RTWR - 923354-LMH1219RTWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LMH1219RTWR
923354-LMH1219RTWR
Interface - Interface - Specialized - LMH1219RTWR 923354-LMH1219RTWR
Manufacturer: Texas Instruments Win Source Part Number: 923354-LMH1219RTWR Features: Cable Equalization Interface 24-WQFN (4x5) Package: 24-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LMH1219 Categories: Integrated Circuits (ICs) Case / Package: 24-WQFN (4x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: LMH1219RTWR-ND, 296-51331-6, 296-51331-2, 296-51331-1, 3301-LMH1219RTWRTR

Manufacturer: Texas Instruments
Win Source Part Number: 923354-LMH1219RTWR
Features: Cable Equalization Interface 24-WQFN (4x5)
Package: 24-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMH1219
Categories: Integrated Circuits (ICs)
Case / Package: 24-WQFN (4x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: LMH1219RTWR-ND, 296-51331-6, 296-51331-2, 296-51331-1, 3301-LMH1219RTWRTR

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
LMH1219RTWR
Integrated Circuits (ICs) - Interface - Specialized LMH1219RTWR
IC INTERFACE SPECIALIZED 24WQFN

IC INTERFACE SPECIALIZED 24WQFN

Supplier's Site
Specialized - LMH1219RTWR - ODG (Origin Data Global)
Shenzhen, China
Specialized
LMH1219RTWR
Specialized LMH1219RTWR
IC INTERFACE SPECIALIZED 24WQFN

IC INTERFACE SPECIALIZED 24WQFN

Supplier's Site Datasheet
Specialized - LMH1219RTWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LMH1219RTWR
Specialized LMH1219RTWR
Cable Equalization Interface 24-WQFN (4x5)

Cable Equalization Interface 24-WQFN (4x5)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 923354-LMH1219RTWR LMH1219RTWR LMH1219RTWR LMH1219RTWR
Product Name Interface - Interface - Specialized - LMH1219RTWR Integrated Circuits (ICs) - Interface - Specialized Specialized Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4006SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-PowerFQFN
Pins 24 #
View Details
Interface - Interface - Sensor and Detector Interfaces - A5367CAT - 076702-A5367CAT - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
2 suppliers
 - 54AC05/SDA-R - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
View Details
DALI interface - 753-647 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details