Texas Instruments Interface - Interface - Filters - Active - LMF100CCN/NOPB LMF100CCN/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1055190-LMF100CCN/NO PB Packaging: Tube/Rail Mounting: Through Hole Filter Type: Universal Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 100kHz Number of Filters: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-DIP Supply Voltage - Operating: 4 V to 15 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1055190-LMF100CCN/NO PB Packaging: Tube/Rail Mounting: Through Hole Filter Type: Universal Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 100kHz Number of Filters: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-DIP Supply Voltage - Operating: 4 V to 15 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LMF100CCN/NOPB - 1055190-LMF100CCN/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LMF100CCN/NOPB
1055190-LMF100CCN/NOPB
Interface - Interface - Filters - Active - LMF100CCN/NOPB 1055190-LMF100CCN/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055190-LMF100CCN/NO PB Packaging: Tube/Rail Mounting: Through Hole Filter Type: Universal Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 100kHz Number of Filters: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-DIP Supply Voltage - Operating: 4 V to 15 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055190-LMF100CCN/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Filter Type: Universal Switched Capacitor
Filter Order: 4th
Frequency - Cutoff or Center: 100kHz
Number of Filters: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-DIP
Supply Voltage - Operating: 4 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 100kHz Interface Transceiver IC
735-LMF100CCN/NOPB
Dual 100kHz Interface Transceiver IC 735-LMF100CCN/NOPB
Active Filter Dual SW-CAP UNIV 4th Order 100kHz 20-Pin PDIP Rail Product overview: LMF100CCN/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100kHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 100kHz, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-LMF100CCN/NOPB can be used for catalog matching and distributor lookup.

Active Filter Dual SW-CAP UNIV 4th Order 100kHz 20-Pin PDIP Rail Product overview: LMF100CCN/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100kHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 100kHz, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-LMF100CCN/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Active - LMF100CCN/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Filters - Active
LMF100CCN/NOPB
Filters - Active LMF100CCN/NOPB
Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 100kHz 20-PDIP

Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 100kHz 20-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Filters - Active
LMF100CCN/NOPB
Integrated Circuits (ICs) - Interface - Filters - Active LMF100CCN/NOPB
IC FILTER 100KHZ SWITCHED 20DIP

IC FILTER 100KHZ SWITCHED 20DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1055190-LMF100CCN/NOPB 735-LMF100CCN/NOPB LMF100CCN/NOPB LMF100CCN/NOPB
Product Name Interface - Interface - Filters - Active - LMF100CCN/NOPB Dual 100kHz Interface Transceiver IC Filters - Active Integrated Circuits (ICs) - Interface - Filters - Active
Supply Voltage Other; 4 V ~ 15 V 1.5V; Other; 4V ~ 15V 1.5V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Controllers - ADM6995LCX-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers
Distance and angle measurement - Digital Impulse Interface - 753-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 55501EJ/B - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
2 suppliers