Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Specialized LMH0024MAE

Description
Win Source Part Number: 1382504-LMH0024MAE Category: Integrated Circuits (ICs)>Interface>Spec ialized Package: Bulk Applications: SMPTE 259M / 344M Standard Package: 22 pcs Interface: Serial Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC ECCN: 5A991B1 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: National Semiconductor (TI) Base Product Number: LMH0024 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382504-LMH0024MAE Category: Integrated Circuits (ICs)>Interface>Spec ialized Package: Bulk Applications: SMPTE 259M / 344M Standard Package: 22 pcs Interface: Serial Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC ECCN: 5A991B1 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: National Semiconductor (TI) Base Product Number: LMH0024 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1382504-LMH0024MAE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1382504-LMH0024MAE
Integrated Circuits (ICs) - Interface - Specialized 1382504-LMH0024MAE
Win Source Part Number: 1382504-LMH0024MAE Category: Integrated Circuits (ICs)>Interface>Spec ialized Package: Bulk Applications: SMPTE 259M / 344M Standard Package: 22 pcs Interface: Serial Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC ECCN: 5A991B1 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: National Semiconductor (TI) Base Product Number: LMH0024 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382504-LMH0024MAE
Category: Integrated Circuits (ICs)>Interface>Specialized
Package: Bulk
Applications: SMPTE 259M / 344M
Standard Package: 22 pcs
Interface: Serial
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
ECCN: 5A991B1
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: National Semiconductor (TI)
Base Product Number: LMH0024
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Interface - Specialized - LMH0024MAE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
LMH0024MAE
Interface - Specialized LMH0024MAE
IC INTERFACE SPECIALIZED 16SOIC

IC INTERFACE SPECIALIZED 16SOIC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
LMH0024MAE
Integrated Circuits (ICs) - Interface - Specialized LMH0024MAE
TELECOM IC, BICMOS, PDSO16

TELECOM IC, BICMOS, PDSO16

Supplier's Site
Specialized - LMH0024MAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LMH0024MAE
Specialized LMH0024MAE
SMPTE 259M / 344M Interface 16-SOIC

SMPTE 259M / 344M Interface 16-SOIC

Buy Now
Specialized - LMH0024MAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LMH0024MAE
Specialized LMH0024MAE
SMPTE 259M / 344M Interface 16-SOIC

SMPTE 259M / 344M Interface 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1382504-LMH0024MAE LMH0024MAE LMH0024MAE LMH0024MAE
Product Name Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Interface Ics - 419930 - RS Components, Ltd.
Specs
Technology SPI; Ethernet; Ieee 802.3u
Device Type Controller
Features RoHS
View Details
SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-8687401RA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Hex unbuffered inverter - 74AHCU04PW/G400J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 722-SI2456-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers