Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Specialized LM96530SQE/NOPB

Description
Win Source Part Number: 1031694-LM96530SQE/N OPB Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel Applications: Ultrasound Imaging Standard Package: 250 Mounting: SMD (SMT) Interface: SPI Serial Voltage - Supply: 4.7V ~ 5.3V Package / Case: 60-WFQFN Exposed Pad Supplier Device Package: 60-WQFN (9x9) Alternative Parts (Cross-Reference): KSZ8873MLLI; KSZ8863MLL; ENC424J600-I/PT; TLV320AIC22CPT; DP83620SQE/NOPB; TLV320AIC33IRGZRLM96 530SQENOPB; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LM96530SQE/NOPBTR,LM 96530SQE/NOPBDKR,*LM 96530SQE/NOPB,LM9653 0SQE/NOPBCT,LM96530S QENOPB Base Product Number: LM96530 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1031694-LM96530SQE/N OPB Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel Applications: Ultrasound Imaging Standard Package: 250 Mounting: SMD (SMT) Interface: SPI Serial Voltage - Supply: 4.7V ~ 5.3V Package / Case: 60-WFQFN Exposed Pad Supplier Device Package: 60-WQFN (9x9) Alternative Parts (Cross-Reference): KSZ8873MLLI; KSZ8863MLL; ENC424J600-I/PT; TLV320AIC22CPT; DP83620SQE/NOPB; TLV320AIC33IRGZRLM96 530SQENOPB; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LM96530SQE/NOPBTR,LM 96530SQE/NOPBDKR,*LM 96530SQE/NOPB,LM9653 0SQE/NOPBCT,LM96530S QENOPB Base Product Number: LM96530 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1031694-LM96530SQE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1031694-LM96530SQE/NOPB
Integrated Circuits (ICs) - Interface - Specialized 1031694-LM96530SQE/NOPB
Win Source Part Number: 1031694-LM96530SQE/N OPB Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel Applications: Ultrasound Imaging Standard Package: 250 Mounting: SMD (SMT) Interface: SPI Serial Voltage - Supply: 4.7V ~ 5.3V Package / Case: 60-WFQFN Exposed Pad Supplier Device Package: 60-WQFN (9x9) Alternative Parts (Cross-Reference): KSZ8873MLLI; KSZ8863MLL; ENC424J600-I/PT; TLV320AIC22CPT; DP83620SQE/NOPB; TLV320AIC33IRGZRLM96 530SQENOPB; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LM96530SQE/NOPBTR,LM 96530SQE/NOPBDKR,*LM 96530SQE/NOPB,LM9653 0SQE/NOPBCT,LM96530S QENOPB Base Product Number: LM96530 Product Status: Obsolete

Win Source Part Number: 1031694-LM96530SQE/NOPB
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel
Applications: Ultrasound Imaging
Standard Package: 250
Mounting: SMD (SMT)
Interface: SPI Serial
Voltage - Supply: 4.7V ~ 5.3V
Package / Case: 60-WFQFN Exposed Pad
Supplier Device Package: 60-WQFN (9x9)
Alternative Parts (Cross-Reference): KSZ8873MLLI; KSZ8863MLL; ENC424J600-I/PT; TLV320AIC22CPT; DP83620SQE/NOPB; TLV320AIC33IRGZRLM96530SQENOPB;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LM96530SQE/NOPBTR,LM96530SQE/NOPBDKR,*LM96530SQE/NOPB,LM96530SQE/NOPBCT,LM96530SQENOPB
Base Product Number: LM96530
Product Status: Obsolete

Buy Now Datasheet
Specialized - LM96530SQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LM96530SQE/NOPB
Specialized LM96530SQE/NOPB
Ultrasound Imaging Interface 60-WQFN (9x9)

Ultrasound Imaging Interface 60-WQFN (9x9)

Buy Now Datasheet
Specialized - LM96530SQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LM96530SQE/NOPB
Specialized LM96530SQE/NOPB
Ultrasound Imaging Interface 60-WQFN (9x9)

Ultrasound Imaging Interface 60-WQFN (9x9)

Buy Now Datasheet
Interface - Specialized - LM96530SQE/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
LM96530SQE/NOPB
Interface - Specialized LM96530SQE/NOPB
IC INTERFACE SPECIALIZED 60WQFN

IC INTERFACE SPECIALIZED 60WQFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
LM96530SQE/NOPB
Integrated Circuits (ICs) - Interface - Specialized LM96530SQE/NOPB
TRANSFER SWITCH, 1 FUNC

TRANSFER SWITCH, 1 FUNC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1031694-LM96530SQE/NOPB LM96530SQE/NOPB LM96530SQE/NOPB LM96530SQE/NOPB
Product Name Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1907428 - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS
Device Type Deserializer
Features RoHS
View Details
SN54ALS1035 Hex Noninverting Buffers With Open-Collector Outputs - 5962-88742012A - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Low-power inverter with open-drain output - 74AUP1G06GM,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Interface Transceiver IC - 702-SI3205-B-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
3 suppliers