Manufacturer: Texas Instruments
Win Source Part Number: 019493-LMC567CMX/NOP
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 500mW
Includes: Low Supply Current Drain, Noise Rejected, Out-of-Band Signals
Family Name: LMC567
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 100°C
Case / Package: 8-SOIC
Purpose: Tone Decoder
Supply Voltage - Operating: 2 V to 9 V
Alternative Parts (Cross-Reference): LMC567CM/NOPB;
Introduction Date: June 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Tone Decoder IC, SOIC, 2-9V, -25-100°C, Surface Mount Product overview: LMC567CMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 9V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LMC567CMX/NOPB can be used for catalog matching and distributor lookup.
LOW POWER TONE DECODER; Audio CODEC Type:Tone Decoder; No. of ADCs:-; No. of DACs:-; Operating Temperature Min:-25°C; Operating Temperature Max:100°C; Sampling Rate:-; Audio IC Case Style:SOIC; No. of Pins:8Pins; No. of Input RoHS Compliant: Yes
IC TELECOM INTERFACE 8SOIC
Telecom IC Tone Decoder 8-SOIC
IC TELECOM INTERFACE 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 019493-LMC567CMX/NOPB | 702-LMC567CMX/NOPB | 28AH2776 | LMC567CMX/NOPB | LMC567CMX/NOPB | LMC567CMX/NOPB |
| Product Name | Interface - Interface - Telecom - LMC567CMX/NOPB | SMD 9V SOIC Interface Transceiver IC | Low Power Tone Decoder; Audio Codec Type Texas Instruments | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom |
| Supply Voltage | Other; 2 V ~ 9 V | Other | Other; 2V ~ 9V | Other; 2V ~ 9V | ||
| Operating Temperature | -25 to 100 C (-13 to 212 F) | -25 C (-13 F) | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) |
| Package Type | SOIC; 8-SOIC | SOIC N | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) |