SMPTE 259M / 344M Adaptive Cable Equalizer 16-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1055218-LMH0074SQE/N
Packaging: Reel - TR
Applications: Displays
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-WQFN (4x4)
Supply Voltage - Operating: 3.135 V to 3.465 V
Alternative Parts (Cross-Reference): GS2974ACNE3; LMH0044SQ/NOPB; LMH0044SQE;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
LMH0074 SMPTE 259M / 344M ADAPTI
IC INTERFACE SPECIALIZED 16WQFN
ADAPTIVE CABLE EQUALIZER, 3.135V, WQFN16; IC Interface Type:-; Interface Applications:-; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Interface Case Style:-; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC INTERFACE SPECIALIZED 16WQFN
Displays Interface 16-WQFN (4x4)
IC INTERFACE SPECIALIZED 16WQFN
| Texas Instruments | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LMH0074SQE/NOPB | 1055218-LMH0074SQE/NOPB | LMH0074SQE/NOPB | 28AH2831 | LMH0074SQE/NOPB | LMH0074SQE/NOPB | LMH0074SQE/NOPB |
| Product Name | LMH0074 SMPTE 259M / 344M Adaptive Cable Equalizer | Interface - Interface - Specialized - LMH0074SQE/NOPB | Specialized | Adaptive Cable Equalizer, 3.135V, Wqfn16; Ic Interface Type Texas Instruments | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized |
| Device Type | LMH0074 SMPTE 259M / 344M Adaptive Cable Equalizer | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | ||||
| Data Rate | 540000 kbps | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |