Texas Instruments Dual SOIC Interface Transceiver IC LM9040M/NOPB

Description
IC SENSOR DUAL INTER AMP 14-SOIC Product overview: LM9040M/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-LM9040M/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SENSOR DUAL INTER AMP 14-SOIC Product overview: LM9040M/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-LM9040M/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual SOIC Interface Transceiver IC
752-LM9040M/NOPB
Dual SOIC Interface Transceiver IC 752-LM9040M/NOPB
IC SENSOR DUAL INTER AMP 14-SOIC Product overview: LM9040M/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-LM9040M/NOPB can be used for catalog matching and distributor lookup.

IC SENSOR DUAL INTER AMP 14-SOIC Product overview: LM9040M/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-LM9040M/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Sensor and Detector Interfaces - LM9040M/NOPB - 138342-LM9040M/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - LM9040M/NOPB
138342-LM9040M/NOPB
Interface - Interface - Sensor and Detector Interfaces - LM9040M/NOPB 138342-LM9040M/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 138342-LM9040M/NOPB Packaging: Tube/Rail Type: Sensor Interface Mounting: SMD (SMT) Output Type: Voltage Input Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 138342-LM9040M/NOPB
Packaging: Tube/Rail
Type: Sensor Interface
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Operating Supply Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - LM9040M/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
LM9040M/NOPB
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces LM9040M/NOPB
IC SENSOR DUAL INTER AMP 14-SOIC

IC SENSOR DUAL INTER AMP 14-SOIC

Supplier's Site
Interface - Sensor and Detector Interfaces - LM9040M/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
LM9040M/NOPB
Interface - Sensor and Detector Interfaces LM9040M/NOPB
IC SENSOR DUAL INTER AMP 14-SOIC

IC SENSOR DUAL INTER AMP 14-SOIC

Supplier's Site Datasheet
Sensor and Detector Interfaces - LM9040M/NOPB - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
LM9040M/NOPB
Sensor and Detector Interfaces LM9040M/NOPB
IC SENSOR DUAL INTER AMP 14-SOIC

IC SENSOR DUAL INTER AMP 14-SOIC

Supplier's Site
Sensor and Detector Interfaces - LM9040M/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
LM9040M/NOPB
Sensor and Detector Interfaces LM9040M/NOPB
IC SENSOR DUAL INTER AMP 14-SOIC

IC SENSOR DUAL INTER AMP 14-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-LM9040M/NOPB 138342-LM9040M/NOPB LM9040M/NOPB LM9040M/NOPB LM9040M/NOPB LM9040M/NOPB
Product Name Dual SOIC Interface Transceiver IC Interface - Interface - Sensor and Detector Interfaces - LM9040M/NOPB Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Sensor Interface Sensor Interface Sensor Interface; Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5364CA-T - 766780-A5364CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP
View Details
7 suppliers
Telecom - SI3205-D-FSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
Interface module - 289-447 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 2910A/BZC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details