Texas Instruments Interface - Interface - Serializers, Deserializers - LMH0030VS LMH0030VS

Description
Manufacturer: Texas Instruments Win Source Part Number: 1201358-LMH0030VS Packaging: Tray Mounting Style: SMD Number of Inputs: 20 Output Type: CMOS Data Rate: 1.485Gbps Function: Serializer Input Type: LVCMOS Number of Outputs: 2 Categories: Integrated Circuits Supplier Device Package: 64-TQFP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: LMH0030 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V, 3.3V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1201358-LMH0030VS Packaging: Tray Mounting Style: SMD Number of Inputs: 20 Output Type: CMOS Data Rate: 1.485Gbps Function: Serializer Input Type: LVCMOS Number of Outputs: 2 Categories: Integrated Circuits Supplier Device Package: 64-TQFP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: LMH0030 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V, 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - LMH0030VS - 1201358-LMH0030VS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - LMH0030VS
1201358-LMH0030VS
Interface - Interface - Serializers, Deserializers - LMH0030VS 1201358-LMH0030VS
Manufacturer: Texas Instruments Win Source Part Number: 1201358-LMH0030VS Packaging: Tray Mounting Style: SMD Number of Inputs: 20 Output Type: CMOS Data Rate: 1.485Gbps Function: Serializer Input Type: LVCMOS Number of Outputs: 2 Categories: Integrated Circuits Supplier Device Package: 64-TQFP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: LMH0030 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V, 3.3V

Manufacturer: Texas Instruments
Win Source Part Number: 1201358-LMH0030VS
Packaging: Tray
Mounting Style: SMD
Number of Inputs: 20
Output Type: CMOS
Data Rate: 1.485Gbps
Function: Serializer
Input Type: LVCMOS
Number of Outputs: 2
Categories: Integrated Circuits
Supplier Device Package: 64-TQFP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: LMH0030
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V, 3.3V

Buy Now
Singapore, Singapore
Interface Transceiver IC
755-LMH0030VS
Interface Transceiver IC 755-LMH0030VS
IC SPECIALTY CONSUMER CIRCUIT, PQFP64, TQFP-64, Consumer IC:Other Product overview: LMH0030VS from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-LMH0030VS can be used for catalog matching and distributor lookup.

IC SPECIALTY CONSUMER CIRCUIT, PQFP64, TQFP-64, Consumer IC:Other Product overview: LMH0030VS from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-LMH0030VS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
LMH0030VS
Serializers & Deserializers - Serdes LMH0030VS
Serializers & Deserializers - Serdes SMPTE 292M/259M Digital Video Serializer w/ Video & Ancillary Data FIFOs & Integrated Cable Driver 64-TQFP 0 to 70

Serializers & Deserializers - Serdes SMPTE 292M/259M Digital Video Serializer w/ Video & Ancillary Data FIFOs & Integrated Cable Driver 64-TQFP 0 to 70

Buy Now Datasheet
Serializers, Deserializers - LMH0030VS - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
LMH0030VS
Serializers, Deserializers LMH0030VS
CONSUMER CIRCUIT, CMOS, PQFP64

CONSUMER CIRCUIT, CMOS, PQFP64

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - LMH0030VS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
LMH0030VS
Integrated Circuits (ICs) - Interface - Serializers, Deserializers LMH0030VS
CONSUMER CIRCUIT, CMOS, PQFP64

CONSUMER CIRCUIT, CMOS, PQFP64

Supplier's Site
Interface - Serializers, Deserializers - LMH0030VS - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
LMH0030VS
Interface - Serializers, Deserializers LMH0030VS
IC SERIALIZER VID DGTL 64-TQFP

IC SERIALIZER VID DGTL 64-TQFP

Supplier's Site Datasheet
Serializers, Deserializers - LMH0030VS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
LMH0030VS
Serializers, Deserializers LMH0030VS
1.485Gbps Serializer 20 Input 2 Output 64-TQFP (10x10)

1.485Gbps Serializer 20 Input 2 Output 64-TQFP (10x10)

Buy Now
Serializers, Deserializers - LMH0030VS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
LMH0030VS
Serializers, Deserializers LMH0030VS
1.485Gbps Serializer 20 Input 2 Output 64-TQFP (10x10)

1.485Gbps Serializer 20 Input 2 Output 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1201358-LMH0030VS 755-LMH0030VS LMH0030VS LMH0030VS LMH0030VS LMH0030VS LMH0030VS
Product Name Interface - Interface - Serializers, Deserializers - LMH0030VS Interface Transceiver IC Serializers & Deserializers - Serdes Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers Interface - Serializers, Deserializers Serializers, Deserializers
Supply Voltage Other; 2.5V~ 3.3V Other; 2.5V, 3.3V 3.3V; Other 3.3V; Other; 2.5V, 3.3V
Data Rate 1.49E6 kbps 1.49E6 kbps 1.49E6 kbps 1.49E6 kbps 1.49E6 kbps
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVTH18646A-EP Enhanced Product 3.3-V Abt Scan Test Devices With 18-Bit Transceivers And Registers - 8V18646AIPMREP - Texas Instruments
Specs
Technology LVT
Device Type Transceiver
Supply Voltage 2.7V; 3.3V; Other; 3.3
View Details
3 suppliers
Line Interface ICs - 1913513P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 26LS32PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers