Texas Instruments High-Performance Analog SOIC Interface Transceiver IC LM1815MX

Description
SPECIALTY ANALOG CIRCUIT, PDSO14, SOIC-14 Product overview: LM1815MX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-LM1815MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPECIALTY ANALOG CIRCUIT, PDSO14, SOIC-14 Product overview: LM1815MX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-LM1815MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Interface Transceiver IC
752-LM1815MX
SOIC Interface Transceiver IC 752-LM1815MX
SPECIALTY ANALOG CIRCUIT, PDSO14, SOIC-14 Product overview: LM1815MX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-LM1815MX can be used for catalog matching and distributor lookup.

SPECIALTY ANALOG CIRCUIT, PDSO14, SOIC-14 Product overview: LM1815MX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-LM1815MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - LM1815MX-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
LM1815MX-ND
Sensor and Detector Interfaces LM1815MX-ND
IC AMP ADAPTIV VAR SENSOR 14SOIC

IC AMP ADAPTIV VAR SENSOR 14SOIC

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - LM1815MX - 1196920-LM1815MX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - LM1815MX
1196920-LM1815MX
Interface - Interface - Sensor and Detector Interfaces - LM1815MX 1196920-LM1815MX
Manufacturer: Texas Instruments Win Source Part Number: 1196920-LM1815MX Packaging: Tape and Reel Type: Sensor Interface Mounting Style: SMD Output Type: Logic Input Type: Logic Supply Current: 6mA Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: LM1815 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1196920-LM1815MX
Packaging: Tape and Reel
Type: Sensor Interface
Mounting Style: SMD
Output Type: Logic
Input Type: Logic
Supply Current: 6mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: LM1815
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - LM1815MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
LM1815MX
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces LM1815MX
IC AMP ADAPTIV VAR SENSOR 14SOIC

IC AMP ADAPTIV VAR SENSOR 14SOIC

Supplier's Site
Sensor and Detector Interfaces - LM1815MX - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
LM1815MX
Sensor and Detector Interfaces LM1815MX
IC AMP ADAPTIV VAR SENSOR 14SOIC

IC AMP ADAPTIV VAR SENSOR 14SOIC

Supplier's Site Datasheet
Sensor and Detector Interfaces - LM1815MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
LM1815MX
Sensor and Detector Interfaces LM1815MX
IC AMP ADAPTIV VAR SENSOR 14SOIC

IC AMP ADAPTIV VAR SENSOR 14SOIC

Buy Now
Interface - Sensor and Detector Interfaces - LM1815MX - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
LM1815MX
Interface - Sensor and Detector Interfaces LM1815MX
IC AMP ADAPTIV VAR SENSOR 14SOIC

IC AMP ADAPTIV VAR SENSOR 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-LM1815MX LM1815MX-ND 1196920-LM1815MX LM1815MX LM1815MX LM1815MX LM1815MX
Product Name SOIC Interface Transceiver IC Sensor and Detector Interfaces Interface - Interface - Sensor and Detector Interfaces - LM1815MX Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Sensor Interface Sensor Interface Sensor Interface; Sensor Interface Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface - Interface - Sensor and Detector Interfaces - AD9895KBCZ - 910100-AD9895KBCZ - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type BGA; 64-CSPBGA (9x9)
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4101 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details