3 Gbps HD/SD SDI Adaptive Cable Equalizer 16-WQFN -40 to 85
IC INTERFACE SPECIALIZED 16LLP
IC INTERFACE SPECIALIZED 16LLP
ADAPTIVE CABLE EQUALIZER, 3.135V, WQFN16; IC Interface Type:Serial; Interface Applications:SMPTE 259M, SMPTE 344M, Data Recovery Equalization; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Interface Case Style:WQFN; No. of RoHS Compliant: Yes
IC INTERFACE SPECIALIZED 16LLP
Data Transport Interface 16-WQFN (4x4)
| Texas Instruments | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LMH0344SQ/NOPB | LMH0344SQ/NOPB | LMH0344SQ/NOPB | 26AJ6975 | LMH0344SQ/NOPB | LMH0344SQ/NOPB |
| Product Name | LMH0344 3 Gbps HD/SD SDI Adaptive Cable Equalizer | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Adaptive Cable Equalizer, 3.135V, Wqfn16; Ic Interface Type Texas Instruments | Interface - Specialized | Specialized |
| Device Type | LMH0344 3 Gbps HD/SD SDI Adaptive Cable Equalizer | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | |||
| Data Rate | 2.97E6 kbps | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |