Mobile Pixel Link Two (MPL-2) - 18-bit CPU Display Interface Master/Slave 49-csBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1054520-LM4308GRX/NO
Packaging: Reel - TR
Applications: Displays
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 49-MicroArray
Supply Voltage - Operating: 1.6 V to 3 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC INTFACE SPECIALIZED 49UARRAY
IC INTFACE SPECIALIZED 49UARRAY
Displays Interface 49-CSBGA (4x4)
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LM4308GRX/NOPB | 1054520-LM4308GRX/NOPB | LM4308GRX/NOPB | LM4308GRX/NOPB | LM4308GRX/NOPB |
| Product Name | LM4308 Mobile Pixel Link Two (MPL-2) - 18-bit CPU Display Interface Master/Slave | Interface - Interface - Specialized - LM4308GRX/NOPB | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized |
| Features | RoHS | RoHS |