IC SER/DESER MPL DISPL 49-UFBGA Product overview: LM2502SMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-LM2502SMX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 778695-LM2502SMX/NOP
Packaging: Reel package
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 49-TFBGA
Mounting: SMD
Number of Inputs: 22
Output Type: LVCMOS
Operating Supply Voltage: 1.7 V ~ 3.3 V
Data Rate: 307Mbps
Function: Serializer/Deseriali
Input Type: LVCMOS
Number of Outputs: 3
Part Status: Obsolete(EOL)
Family Name: LM2502SMX/NOPB
Categories: Integrated Circuits (ICs)
Manufacturer Package: 49-UFBGA (4x4)
Alternative Parts (Cross-Reference): LM2502SQX/NOPB; LM2502SM/NOPB;
Introduction Date: January 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC SER/DESER MPL DISPL 49-UFBGA
IC SER/DESER MPL DISPL 49-UFBGA
307Mbps Serializer/Deseriali
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-LM2502SMX/NOPB | 778695-LM2502SMX/NOPB | LM2502SMX/NOPB | LM2502SMX/NOPB | LM2502SMX/NOPB |
| Product Name | Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - LM2502SMX/NOPB | Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | |||
| Features | RoHS | RoHS | |||
| Data Rate | 307000 kbps | 307000 kbps | 307000 kbps | 307000 kbps | 307000 kbps |