Texas Instruments LM4308 Mobile Pixel Link Two (MPL-2) - 18-bit CPU Display Interface Master/Slave LM4308GR/NOPB

Description
Mobile Pixel Link Two (MPL-2) - 18-bit CPU Display Interface Master/Slave 49-csBGA -40 to 85
Request a Quote Datasheet
Description
Mobile Pixel Link Two (MPL-2) - 18-bit CPU Display Interface Master/Slave 49-csBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4308 Mobile Pixel Link Two (MPL-2)  - 18-bit CPU Display Interface Master/Slave - LM4308GR/NOPB - Texas Instruments
Dallas, TX, United States
LM4308 Mobile Pixel Link Two (MPL-2) - 18-bit CPU Display Interface Master/Slave
LM4308GR/NOPB
LM4308 Mobile Pixel Link Two (MPL-2) - 18-bit CPU Display Interface Master/Slave LM4308GR/NOPB
Mobile Pixel Link Two (MPL-2) - 18-bit CPU Display Interface Master/Slave 49-csBGA -40 to 85

Mobile Pixel Link Two (MPL-2) - 18-bit CPU Display Interface Master/Slave 49-csBGA -40 to 85

Supplier's Site Datasheet
Interface Transceiver IC - 872-LM4308GR/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
872-LM4308GR/NOPB
Interface Transceiver IC 872-LM4308GR/NOPB
IC INTFACE SPECIALIZED 49UARRAY Product overview: LM4308GR/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-LM4308GR/NOPB can be used for catalog matching and distributor lookup.

IC INTFACE SPECIALIZED 49UARRAY Product overview: LM4308GR/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-LM4308GR/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - LM4308GR/NOPB - 1000374-LM4308GR/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LM4308GR/NOPB
1000374-LM4308GR/NOPB
Interface - Interface - Specialized - LM4308GR/NOPB 1000374-LM4308GR/NOPB
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000374-LM4308GR/NOP B Packaging: Tape & Reel (TR) Operating Supply Voltage: 3 V Interface: Parallel Number of Bits: 18 Number of Pins: 49 Categories: Interface - Specialized Operating Supply Current: 18 mA Max Frequency: 240 MHz Alternative Parts (Cross-Reference): PCA9661B,118; LM4308SQ/NOPB; ENC424J600-I/PT; KSZ8851-16MLLI; ENC424J600-I/ML; DS90CF384MTDX/NOPBLM 4308GRNOPB; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000374-LM4308GR/NOPB
Packaging: Tape & Reel (TR)
Operating Supply Voltage: 3 V
Interface: Parallel
Number of Bits: 18
Number of Pins: 49
Categories: Interface - Specialized
Operating Supply Current: 18 mA
Max Frequency: 240 MHz
Alternative Parts (Cross-Reference): PCA9661B,118; LM4308SQ/NOPB; ENC424J600-I/PT; KSZ8851-16MLLI; ENC424J600-I/ML; DS90CF384MTDX/NOPBLM4308GRNOPB;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now
Interface - Specialized - LM4308GR/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
LM4308GR/NOPB
Interface - Specialized LM4308GR/NOPB
IC INTFACE SPECIALIZED 49UARRAY

IC INTFACE SPECIALIZED 49UARRAY

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
LM4308GR/NOPB
Integrated Circuits (ICs) - Interface - Specialized LM4308GR/NOPB
LINE TRANSCEIVER

LINE TRANSCEIVER

Supplier's Site
Specialized - LM4308GR/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LM4308GR/NOPB
Specialized LM4308GR/NOPB
Displays Interface 49-MicroArray

Displays Interface 49-MicroArray

Buy Now Datasheet
Specialized - LM4308GR/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LM4308GR/NOPB
Specialized LM4308GR/NOPB
Displays Interface 49-CSBGA (4x4)

Displays Interface 49-CSBGA (4x4)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LM4308GR/NOPB 872-LM4308GR/NOPB 1000374-LM4308GR/NOPB LM4308GR/NOPB LM4308GR/NOPB LM4308GR/NOPB LM4308GR/NOPB
Product Name LM4308 Mobile Pixel Link Two (MPL-2) - 18-bit CPU Display Interface Master/Slave Interface Transceiver IC Interface - Interface - Specialized - LM4308GR/NOPB Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized Specialized
Features RoHS RoHS RoHS RoHS RoHS
Package Type WQFN,csBGA VFBGA 49-TFBGA, CSPBGA BGA BGA; 49-VFBGA BGA; PBGA; CSP; 49-TFBGA, CSPBGA
Device Type Transceiver Sensor Interface; Storage Interface Sensor Interface Sensor Interface
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4351E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-DIP (0.300\", 7.62mm)
View Details
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701M2A - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers