LINE TRANSCEIVER, 1 FUNC Product overview: LM2506SQ from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-LM2506SQ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 827704-LM2506SQ
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Line Transceiver, 1 Func
LINE TRANSCEIVER, 1 FUNC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-LM2506SQ | 827704-LM2506SQ | LM2506SQ | LM2506SQ |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - LM2506SQ | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | |
| Device Type | Transceiver | Transceiver | Sensor Interface | |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 1.74V ~ 2V, 1.74V ~ 3V | 3V; Other |