Mobile I/O Companion Supporting Keyscan, I/O Expansion, PWM, and ACCESS.bus Host Interface 25-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1055044-LM8328TME/NO
Packaging: Reel - TR
Applications: Mobile Communications
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 25-DSBGA (2x2)
Supply Voltage - Operating: 1.62 V to 1.98 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC INTFACE SPECIALIZED 25DSBGA
Interface - I/O Expanders Mobile I/O Companion Supporting Keyscan, I/O Expansion, PWM, and ACCESS.bus Host Interface 25-DSBGA -40 to 85
Mobile Communications Interface 25-DSBGA
IC INTFACE SPECIALIZED 25DSBGA
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LM8328TME/NOPB | 1055044-LM8328TME/NOPB | LM8328TME/NOPB | LM8328TME/NOPB | LM8328TME/NOPB | LM8328TME/NOPB |
| Product Name | LM8328 Mobile I/O Companion Supporting Keyscan, I/O Expansion, PWM, and ACCESS.bus Host Interface | Interface - Interface - Specialized - LM8328TME/NOPB | Interface - Specialized | Interface - I/O Expanders | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | LM8328 Mobile I/O Companion Supporting Keyscan, I/O Expansion, PWM, and ACCESS.bus Host Interface | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | |||
| Package Type | DSBGA | BGA; 25-DSBGA (2x2) | 25-WFBGA, DSBGA | DSBGA-25 | BGA; 25-WFBGA, DSBGA | BGA |