Manufacturer: Texas Instruments
Win Source Part Number: 082884-LMH0340SQX/NO
Packaging: Reel - TR
Applications: Video Equipment
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-WQFN (7x7)
Supply Voltage - Operating: 2.5V, 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Fibre Optics
Serializers & Deserializers - Serdes 3Gbps, HD, SD, DVB-ASI SDI Serializer and Driver with LVDS Interface 48-WQFN -40 to 85
IC INTERFACE SPECIALIZED 48WQFN
IC INTERFACE SPECIALIZED 48WQFN
Video Equipment Interface 48-WQFN (7x7)
| Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 082884-LMH0340SQX/NOPB | LMH0340SQX/NOPB | LMH0340SQX/NOPB | LMH0340SQX/NOPB | LMH0340SQX/NOPB |
| Product Name | Interface - Interface - Specialized - LMH0340SQX/NOPB | Serializers & Deserializers - Serdes | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Supply Voltage | Other; 2.5V~ 3.3V | 3.3V | Other; 2.5V, 3.3V | 3.3V; Other | 3.3V; Other; 2.5V, 3.3V |
| Package Type | 48-WQFN (7x7) | WQFN-48 | 48-WFQFN Exposed Pad | 48-WFQFN Exposed Pad | |
| Features | RoHS | RoHS | |||
| Data Rate | 3.00E6 kbps |