1 Channel 12Mbps 16-SOIC
LOW EMISSIONS, FULL/LOW SPEED IS
LOW EMISSIONS, FULL/LOW SPEED IS
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISOUSB111DWR | ISOUSB111DWR | ISOUSB111DWR |
| Product Name | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Sensor Interface; Buffer | |
| Features | RoHS | ||
| Supply Voltage | 3.6V; Other; 3V ~ 3.6V, 4.25V ~ 5.5V | 3.6V; Other | Other; 3V ~ 3.6V, 4.25V ~ 5.5V |