Texas Instruments Interface - Interface - Serializers, Deserializers - LM2512ASN/NOPB LM2512ASN/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 778710-LM2512ASN/NOP B Packaging: Reel package Operating Temperature Range: -30°C ~ 85°C (TA) Package: 40-XFQFN Exposed Pad Mounting: SMD Number of Inputs: 28 Output Type: MPL Operating Supply Voltage: 1.6 V ~ 3 V Data Rate: 468Mbps Function: Serializer Input Type: LVCMOS Number of Outputs: 3 Family Name: LM2512A Categories: Integrated Circuits (ICs) Manufacturer Package: 40-X2QFN (6x6) Alternative Parts (Cross-Reference): LM2512ASM/NOPB; LM2512ASNX/NOPB; Introduction Date: September 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 778710-LM2512ASN/NOP B Packaging: Reel package Operating Temperature Range: -30°C ~ 85°C (TA) Package: 40-XFQFN Exposed Pad Mounting: SMD Number of Inputs: 28 Output Type: MPL Operating Supply Voltage: 1.6 V ~ 3 V Data Rate: 468Mbps Function: Serializer Input Type: LVCMOS Number of Outputs: 3 Family Name: LM2512A Categories: Integrated Circuits (ICs) Manufacturer Package: 40-X2QFN (6x6) Alternative Parts (Cross-Reference): LM2512ASM/NOPB; LM2512ASNX/NOPB; Introduction Date: September 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - LM2512ASN/NOPB - 778710-LM2512ASN/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - LM2512ASN/NOPB
778710-LM2512ASN/NOPB
Interface - Interface - Serializers, Deserializers - LM2512ASN/NOPB 778710-LM2512ASN/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778710-LM2512ASN/NOP B Packaging: Reel package Operating Temperature Range: -30°C ~ 85°C (TA) Package: 40-XFQFN Exposed Pad Mounting: SMD Number of Inputs: 28 Output Type: MPL Operating Supply Voltage: 1.6 V ~ 3 V Data Rate: 468Mbps Function: Serializer Input Type: LVCMOS Number of Outputs: 3 Family Name: LM2512A Categories: Integrated Circuits (ICs) Manufacturer Package: 40-X2QFN (6x6) Alternative Parts (Cross-Reference): LM2512ASM/NOPB; LM2512ASNX/NOPB; Introduction Date: September 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 778710-LM2512ASN/NOPB
Packaging: Reel package
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 40-XFQFN Exposed Pad
Mounting: SMD
Number of Inputs: 28
Output Type: MPL
Operating Supply Voltage: 1.6 V ~ 3 V
Data Rate: 468Mbps
Function: Serializer
Input Type: LVCMOS
Number of Outputs: 3
Family Name: LM2512A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-X2QFN (6x6)
Alternative Parts (Cross-Reference): LM2512ASM/NOPB; LM2512ASNX/NOPB;
Introduction Date: September 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
24BIT Interface Transceiver IC
755-LM2512ASN/NOPB
24BIT Interface Transceiver IC 755-LM2512ASN/NOPB
IC MPL1 SERIALIZER 24BIT 40X2QFN Product overview: LM2512ASN/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24BIT, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-LM2512ASN/NOPB can be used for catalog matching and distributor lookup.

IC MPL1 SERIALIZER 24BIT 40X2QFN Product overview: LM2512ASN/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24BIT, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-LM2512ASN/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Serializers, Deserializers - LM2512ASN/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
LM2512ASN/NOPB
Interface - Serializers, Deserializers LM2512ASN/NOPB
IC MPL1 SERIALIZER 24BIT 40X2QFN

IC MPL1 SERIALIZER 24BIT 40X2QFN

Supplier's Site Datasheet
Serializers, Deserializers - LM2512ASN/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
LM2512ASN/NOPB
Serializers, Deserializers LM2512ASN/NOPB
468Mbps Serializer 28 Input 3 Output 40-X2QFN (6x6)

468Mbps Serializer 28 Input 3 Output 40-X2QFN (6x6)

Buy Now Datasheet
Serializers, Deserializers - LM2512ASN/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
LM2512ASN/NOPB
Serializers, Deserializers LM2512ASN/NOPB
468Mbps Serializer 28 Input 3 Output 40-X2QFN (6x6)

468Mbps Serializer 28 Input 3 Output 40-X2QFN (6x6)

Buy Now
Serializers, Deserializers - LM2512ASN/NOPB - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
LM2512ASN/NOPB
Serializers, Deserializers LM2512ASN/NOPB
IC MPL1 SERIALIZER 24BIT 40X2QFN

IC MPL1 SERIALIZER 24BIT 40X2QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
LM2512ASN/NOPB
Serializers & Deserializers - Serdes LM2512ASN/NOPB
Serializers & Deserializers - Serdes MPL-1 24Bit RGB Display IF Serializr

Serializers & Deserializers - Serdes MPL-1 24Bit RGB Display IF Serializr

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - LM2512ASN/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
LM2512ASN/NOPB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers LM2512ASN/NOPB
IC MPL1 SERIALIZER 24BIT 40X2QFN

IC MPL1 SERIALIZER 24BIT 40X2QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 778710-LM2512ASN/NOPB 755-LM2512ASN/NOPB LM2512ASN/NOPB LM2512ASN/NOPB LM2512ASN/NOPB LM2512ASN/NOPB LM2512ASN/NOPB LM2512ASN/NOPB
Product Name Interface - Interface - Serializers, Deserializers - LM2512ASN/NOPB 24BIT Interface Transceiver IC Interface - Serializers, Deserializers Serializers, Deserializers Serializers, Deserializers Serializers, Deserializers Serializers & Deserializers - Serdes Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Supply Voltage Other; 1.6 V ~ 3 V 3V; Other; 1.6V ~ 3V 3V; Other; 1.6V ~ 3V Other; 1.6V ~ 3V 3V; Other
Data Rate 468000 kbps 468000 kbps 468000 kbps 468000 kbps 468000 kbps 468000 kbps 468000 to ? kbps
Operating Temperature -30 to 85 C (-22 to 185 F) -30 C (-22 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261051-SI2404-D-FSR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SOIC
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4528SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT2244 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9074101M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details