JM38510/65802SFA -- INTEGRATED CIRCUITS (ICS) - INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
JM38510/65802SFA
Description
IC DECODER/DRIVER
-
Acme Chip Technology Co., Limited
Description
IC DECODER/DRIVER
Suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
JM38510/65802SFA
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
JM38510/65802SFA |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Receiver; Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Supply Voltage
Other; 3V ~ 5.25V
Package Type
Tube
View Details
4 suppliers
Allegro MicroSystems Inc.
Features
RoHS
Package Type
QFNL; 24-Pin QFN
Pins
24 #
View Details
7 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 1.71V ~ 5.5V
View Details
3 suppliers