Tone Decoder IC, 0.5MHz, 4.75-9V, SOIC Product overview: LM567CM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5MHz, 9V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.5MHz, 9V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LM567CM/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 206427-LM567CM/NOPB
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 1.10W
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Purpose: Tone Decoder
Supply Voltage - Operating: 4.75 V to 9 V
Operating Supply Current: 12mA
Alternative Parts (Cross-Reference): LM567CMX/NOPB; NE567D; LM567CM/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC, TONE DECODER, 1V, SMD; Audio CODEC Type:Tone Decoder; No. of ADCs:-; No. of DACs:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Sampling Rate:-; Audio IC Case Style:SOIC; No. of Pins:8Pins; No. of Input RoHS Compliant: Yes
IC TELECOM INTERFACE 8SOIC
Telecom IC Tone Decoder 8-SOIC
Telecom IC Tone Decoder 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-LM567CM/NOPB | 206427-LM567CM/NOPB | 28AH3573 | LM567CM/NOPB | LM567CM/NOPB | LM567CM/NOPB |
| Product Name | 0.5MHz 9V SOIC Interface Transceiver IC | Interface - Interface - Telecom - LM567CM/NOPB | Ic, Tone Decoder, 1V, Smd; Audio Codec Type Texas Instruments | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom |
| Device Type | Transceiver | Codec | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | |||
| Pd | 1100 milliwatts | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |