Texas Instruments High-Performance Analog Interface - Interface - Telecom - LMC567CM/NOPB LMC567CM/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 802692-LMC567CM/NOPB Packaging: Tube Mounting Style: SMD Number of Circuits: 1 Power (Watts): 500mW Function: Tone Decoder Part Status: Obsolete (End Of Life) Includes: Low Supply Current Drain, Noise Rejected, Out-of-Band Signals Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 100°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 9V Part Number Series: LMC567
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 802692-LMC567CM/NOPB Packaging: Tube Mounting Style: SMD Number of Circuits: 1 Power (Watts): 500mW Function: Tone Decoder Part Status: Obsolete (End Of Life) Includes: Low Supply Current Drain, Noise Rejected, Out-of-Band Signals Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 100°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 9V Part Number Series: LMC567
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LMC567CM/NOPB - 802692-LMC567CM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LMC567CM/NOPB
802692-LMC567CM/NOPB
Interface - Interface - Telecom - LMC567CM/NOPB 802692-LMC567CM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 802692-LMC567CM/NOPB Packaging: Tube Mounting Style: SMD Number of Circuits: 1 Power (Watts): 500mW Function: Tone Decoder Part Status: Obsolete (End Of Life) Includes: Low Supply Current Drain, Noise Rejected, Out-of-Band Signals Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 100°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 9V Part Number Series: LMC567

Manufacturer: Texas Instruments
Win Source Part Number: 802692-LMC567CM/NOPB
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 1
Power (Watts): 500mW
Function: Tone Decoder
Part Status: Obsolete (End Of Life)
Includes: Low Supply Current Drain, Noise Rejected, Out-of-Band Signals
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -25°C ~ 100°C
Manufacturer Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 9V
Part Number Series: LMC567

Buy Now
Singapore, Singapore
Low-Power 500kHz 9V 800uA Interface Transceiver IC
702-LMC567CM/NOPB
Low-Power 500kHz 9V 800uA Interface Transceiver IC 702-LMC567CM/NOPB
Low Power Tone Decoder IC, 500kHz, 2-9V, 800uA, SOIC Product overview: LMC567CM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 500kHz, 9V, 800uA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 500kHz, 9V, 800uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LMC567CM/NOPB can be used for catalog matching and distributor lookup.

Low Power Tone Decoder IC, 500kHz, 2-9V, 800uA, SOIC Product overview: LMC567CM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 500kHz, 9V, 800uA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 500kHz, 9V, 800uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LMC567CM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - LMC567CM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Tone Decoder 8-SOIC

Telecom IC Tone Decoder 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - LMC567CM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LMC567CM/NOPB
Integrated Circuits (ICs) - Interface - Telecom LMC567CM/NOPB
IC TELECOM INTERFACE 8SOIC

IC TELECOM INTERFACE 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 802692-LMC567CM/NOPB 702-LMC567CM/NOPB LMC567CM/NOPB LMC567CM/NOPB
Product Name Interface - Interface - Telecom - LMC567CM/NOPB Low-Power 500kHz 9V 800uA Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Supply Voltage Other; 2V ~ 9V Other; 2V ~ 9V
Operating Temperature -25 to 100 C (-13 to 212 F) -25 C (-13 F) -25 to 100 C (-13 to 212 F)
Package Type SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VSA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
15V 60V 15mA Interface Transceiver IC - 710-UCN5812EPF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232 C - 750-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details