Texas Instruments Interface - Interface - Serializers, Deserializers - LMH0041SQ/NOPB LMH0041SQ/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1201365-LMH0041SQ/NO PB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-WFQFN Exposed Pad Mounting: SMD Number of Inputs: 2 Output Type: LVDS Operating Supply Voltage: 2.5V, 3.3V Data Rate: 2.7Gbps Function: Deserializer Input Type: LVCMOS Number of Outputs: 5 Family Name: LMH0041 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-WQFN (7x7) Alternative Parts (Cross-Reference): LMH0041SQXNOPB; Introduction Date: April 11, 2007 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1201365-LMH0041SQ/NO PB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-WFQFN Exposed Pad Mounting: SMD Number of Inputs: 2 Output Type: LVDS Operating Supply Voltage: 2.5V, 3.3V Data Rate: 2.7Gbps Function: Deserializer Input Type: LVCMOS Number of Outputs: 5 Family Name: LMH0041 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-WQFN (7x7) Alternative Parts (Cross-Reference): LMH0041SQXNOPB; Introduction Date: April 11, 2007 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - LMH0041SQ/NOPB - 1201365-LMH0041SQ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - LMH0041SQ/NOPB
1201365-LMH0041SQ/NOPB
Interface - Interface - Serializers, Deserializers - LMH0041SQ/NOPB 1201365-LMH0041SQ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1201365-LMH0041SQ/NO PB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-WFQFN Exposed Pad Mounting: SMD Number of Inputs: 2 Output Type: LVDS Operating Supply Voltage: 2.5V, 3.3V Data Rate: 2.7Gbps Function: Deserializer Input Type: LVCMOS Number of Outputs: 5 Family Name: LMH0041 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-WQFN (7x7) Alternative Parts (Cross-Reference): LMH0041SQXNOPB; Introduction Date: April 11, 2007 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1201365-LMH0041SQ/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-WFQFN Exposed Pad
Mounting: SMD
Number of Inputs: 2
Output Type: LVDS
Operating Supply Voltage: 2.5V, 3.3V
Data Rate: 2.7Gbps
Function: Deserializer
Input Type: LVCMOS
Number of Outputs: 5
Family Name: LMH0041
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-WQFN (7x7)
Alternative Parts (Cross-Reference): LMH0041SQXNOPB;
Introduction Date: April 11, 2007
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
0.31V Interface Transceiver IC
755-LMH0041SQ/NOPB
0.31V Interface Transceiver IC 755-LMH0041SQ/NOPB
LVDS Deserializer 0.31V 48-Pin WQFN EP T/R Product overview: LMH0041SQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.31V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.31V, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-LMH0041SQ/NOPB can be used for catalog matching and distributor lookup.

LVDS Deserializer 0.31V 48-Pin WQFN EP T/R Product overview: LMH0041SQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.31V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.31V, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-LMH0041SQ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serializers, Deserializers - LMH0041SQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
LMH0041SQ/NOPB
Serializers, Deserializers LMH0041SQ/NOPB
2.7Gbps Deserializer 2 Input 5 Output 48-WQFN (7x7)

2.7Gbps Deserializer 2 Input 5 Output 48-WQFN (7x7)

Buy Now
Serializers, Deserializers - LMH0041SQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
LMH0041SQ/NOPB
Serializers, Deserializers LMH0041SQ/NOPB
2.7Gbps Deserializer 2 Input 5 Output 48-WQFN (7x7)

2.7Gbps Deserializer 2 Input 5 Output 48-WQFN (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
LMH0041SQ/NOPB
Serializers & Deserializers - Serdes LMH0041SQ/NOPB
Serializers & Deserializers - Serdes HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface 48-WQFN -40 to 85

Serializers & Deserializers - Serdes HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface 48-WQFN -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - LMH0041SQ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
LMH0041SQ/NOPB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers LMH0041SQ/NOPB
IC DESERIALIZER SDI LVDS 48WQFN

IC DESERIALIZER SDI LVDS 48WQFN

Supplier's Site
Interface - Serializers, Deserializers - LMH0041SQ/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
LMH0041SQ/NOPB
Interface - Serializers, Deserializers LMH0041SQ/NOPB
IC DESERIALIZER SDI LVDS 48WQFN

IC DESERIALIZER SDI LVDS 48WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1201365-LMH0041SQ/NOPB 755-LMH0041SQ/NOPB LMH0041SQ/NOPB LMH0041SQ/NOPB LMH0041SQ/NOPB LMH0041SQ/NOPB
Product Name Interface - Interface - Serializers, Deserializers - LMH0041SQ/NOPB 0.31V Interface Transceiver IC Serializers, Deserializers Serializers & Deserializers - Serdes Integrated Circuits (ICs) - Interface - Serializers, Deserializers Interface - Serializers, Deserializers
Supply Voltage Other; 2.5V~ 3.3V 3.3V; Other; 2.5V, 3.3V 3.3V; Other
Data Rate 2.70E6 kbps 3.00E6 kbps 2.70E6 kbps 1.49E6 kbps 2.70E6 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface - Interface - Sensor and Detector Interfaces - AD9846AJSTZ - 910095-AD9846AJSTZ - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type QFP; 48-LQFP (7x7)
View Details
2 suppliers
Interface module - 289-713 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details