Texas Instruments LM1815 Adaptive Variable Reluctance Sensor Amplifier LM1815M

Description
Adaptive Variable Reluctance Sensor Amplifier 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Adaptive Variable Reluctance Sensor Amplifier 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM1815 Adaptive Variable Reluctance Sensor Amplifier - LM1815M - Texas Instruments
Dallas, TX, United States
LM1815 Adaptive Variable Reluctance Sensor Amplifier
LM1815M
LM1815 Adaptive Variable Reluctance Sensor Amplifier LM1815M
Adaptive Variable Reluctance Sensor Amplifier 14-SOIC -40 to 125

Adaptive Variable Reluctance Sensor Amplifier 14-SOIC -40 to 125

Supplier's Site Datasheet
Sensor and Detector Interfaces - LM1815M-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
LM1815M-ND
Sensor and Detector Interfaces LM1815M-ND
IC ADAPTIVE SENSE AMP 14SOIC

IC ADAPTIVE SENSE AMP 14SOIC

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - LM1815M - 1196919-LM1815M - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - LM1815M
1196919-LM1815M
Interface - Interface - Sensor and Detector Interfaces - LM1815M 1196919-LM1815M
Manufacturer: Texas Instruments Win Source Part Number: 1196919-LM1815M Packaging: Tube Type: Sensor Interface Mounting Style: SMD Output Type: Logic Input Type: Logic Supply Current: 6mA Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: LM1815 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1196919-LM1815M
Packaging: Tube
Type: Sensor Interface
Mounting Style: SMD
Output Type: Logic
Input Type: Logic
Supply Current: 6mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: LM1815
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SOIC Interface Transceiver IC
752-LM1815M
SOIC Interface Transceiver IC 752-LM1815M
Adaptive Variable Reluctance Sensor Amplifier 14-SOIC -40 to 125 Product overview: LM1815M from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-LM1815M can be used for catalog matching and distributor lookup.

Adaptive Variable Reluctance Sensor Amplifier 14-SOIC -40 to 125 Product overview: LM1815M from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-LM1815M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - LM1815M - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
LM1815M
Sensor and Detector Interfaces LM1815M
IC ADAPTIVE SENSE AMP 14SOIC

IC ADAPTIVE SENSE AMP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - LM1815M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
LM1815M
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces LM1815M
IC ADAPTIVE SENSE AMP 14SOIC

IC ADAPTIVE SENSE AMP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Sensor Interface
LM1815M
Sensor Interface LM1815M
Sensor Interface NRND, alternate is LM1815M/NOPB

Sensor Interface NRND, alternate is LM1815M/NOPB

Buy Now Datasheet
Sensor and Detector Interfaces - LM1815M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
LM1815M
Sensor and Detector Interfaces LM1815M
IC ADAPTIVE SENSE AMP 14SOIC

IC ADAPTIVE SENSE AMP 14SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LM1815M LM1815M-ND 1196919-LM1815M 752-LM1815M LM1815M LM1815M LM1815M LM1815M
Product Name LM1815 Adaptive Variable Reluctance Sensor Amplifier Sensor and Detector Interfaces Interface - Interface - Sensor and Detector Interfaces - LM1815M SOIC Interface Transceiver IC Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor Interface Sensor and Detector Interfaces
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 32R1615DR-4DBT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
Interface Transceiver IC - 710-AM26C31CDB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-TSSOP (0.173\", 4.40mm Width)
View Details