High Performance Dual Switched Capacitor Filter 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 103796-LMF100CIWMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Filter Type: Universal Switched Capacitor
Filter Order: 4th
Frequency - Cutoff or Center: 100kHz
Number of Filters: 2
Family Name: LMF100
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-SOIC
Supply Voltage - Operating: 4 V to 15 V
Alternative Parts (Cross-Reference): LTC1060CSW#PBF; LTC1060CSW#TRM; LTC1060CSW#TRPBF; LTC1060CSW;
Introduction Date: July 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 100kHz 20-SOIC
IC FILTER 100KHZ SWITCH 20SOIC
IC FILTER 100KHZ SWITCH 20SOIC
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LMF100CIWMX | 103796-LMF100CIWMX | LMF100CIWMX | LMF100CIWMX | LMF100CIWMX |
| Product Name | LMF100 High Performance Dual Switched Capacitor Filter | Interface - Interface - Filters - Active - LMF100CIWMX | Filters - Active | Integrated Circuits (ICs) - Interface - Filters - Active | Filters - Active |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |