Manufacturer: Texas Instruments
Win Source Part Number: 1054521-LM4312SNX/NO
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 28
Output Type: MPL
Data Rate: 900Mbps
Input Type: LVCMOS
Number of Outputs: 3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-X2QFN (6x6)
Purpose: Serializer
Supply Voltage - Operating: 1.6 V to 2 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Serializers & Deserializers - Serdes Mobile Pixel Link Two (MPL-2), RGB Display Differential Interface Serializer with Optional Ditherin 48-X2QFN -40 to 85 Product overview: LM4312SNX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-LM4312SNX/NOPB can be used for catalog matching and distributor lookup.
IC MPL2 SERIALIZER 24B 48X2QFN
IC MPL2 SERIALIZER 24B 48X2QFN
900Mbps Serializer 28 Input 3 Output 48-X2QFN (6x6)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1054521-LM4312SNX/NOPB | 755-LM4312SNX/NOPB | LM4312SNX/NOPB | LM4312SNX/NOPB | LM4312SNX/NOPB |
| Product Name | Interface - Interface - Serializers, Deserializers - LM4312SNX/NOPB | Interface Transceiver IC | Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers, Deserializers |
| Supply Voltage | Other; 1.6 V ~ 2 V | Other; 1.6V ~ 2V | Other; 1.6V ~ 2V | ||
| Data Rate | 900000 kbps | 900000 kbps | 900000 kbps | 900000 kbps | 900000 kbps |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |