The LM8325DGR8-1/NOPB is a mobile I/O companion designed to support keypad scanning, I/O expansion, pulse-width modulation (PWM), and an ACCESS.bus host interface. It features an internal RC oscillator, eliminating the need for an external clock, and includes a power-on reset (POR) and a watchdog timer. The device supports I²C-compatible ACCESS.bus communication at both 100 kHz and 400 kHz, and can handle keypad matrices of up to 104 keys, including 8 special function keys. This component provides three host-programmable PWM outputs for LED brightness modulation and allows for general-purpose I/O expansion on unused pins. It operates on a single supply voltage of 1.8V ± 10% and is rated for a temperature range of -40°C to +85°C. The LM8325DGR8-1/NOPB is packaged in a 25-pin csBGA format, making it suitable for compact designs in applications such as cordless phones and smart handheld devices.
Mobile I/O Companion Supporting Keyscan, I/O Expansion, PWM, and ACCESS.bus Host Interface 25-csBGA
Interface - I/O Expanders Mobile I/O Companion Supporting Keyscan
Mobile Communications Interface 25-CSBGA (3x3)
IC INTFACE SPECIALIZED 25CSBGA
IC INTFACE SPECIALIZED 25CSBGA
| Texas Instruments | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LM8325DGR8-1/NOPB | LM8325DGR8-1/NOPB | LM8325DGR8-1/NOPB | LM8325DGR8-1/NOPB | LM8325DGR8-1/NOPB |
| Product Name | LM8325-1 Mobile I/O Companion Supporting Keyscan, I/O Expansion, PWM, and ACCESS.bus Host Interface | Interface - I/O Expanders | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | LM8325-1 Mobile I/O Companion Supporting Keyscan, I/O Expansion, PWM, and ACCESS.bus Host Interface | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | ||
| Package Type | csBGA | CSBGA-25 | BGA; PBGA; CSP; 25-TFBGA, CSPBGA | 25-TFBGA, CSPBGA | BGA |