I2C-Compatible Keypad Controller with GPIO, PWM, and IEC61000 ESD Protection 25-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1055045-LM8330TME/NO
Packaging: Reel - TR
Applications: Cell Phone
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 25-DSBGA (2x2)
Supply Voltage - Operating: 1.62 V to 1.98 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC INTFACE SPECIALIZED 25DSBGA
IC INTFACE SPECIALIZED 25DSBGA
IC INTFACE SPECIALIZED 25DSBGA
IC INTFACE SPECIALIZED 25DSBGA
Interface - I/O Expanders I2C-Compatible Keypd Cntlr GPIO PWM
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LM8330TME/NOPB | 1055045-LM8330TME/NOPB | LM8330TME/NOPB | LM8330TME/NOPB | LM8330TME/NOPB | LM8330TME/NOPB | 815-LM8330TME/NOPB | LM8330TME/NOPB |
| Product Name | LM8330 I2C-Compatible Keypad Controller with GPIO, PWM, and IEC61000 ESD Protection | Interface - Interface - Specialized - LM8330TME/NOPB | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | IC INTFACE SPECIALIZED 25DSBGA | Interface - I/O Expanders |
| Technology | I2C | I2C; I²C | I2C; I²C | I2C; I²C | I2C | |||
| Device Type | LM8330 I2C-Compatible Keypad Controller with GPIO, PWM, and IEC61000 ESD Protection | Sensor Interface | Sensor Interface | |||||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 1.98 | Other; 1.62 V ~ 1.98 V | Other; 1.62V ~ 1.98V | Other | Other; 1.62V ~ 1.98V | Other; 1.8V |