Texas Instruments High-Performance Analog Interface - Interface - Specialized - LMH0034MAX LMH0034MAX

Description
Manufacturer: Texas Instruments Win Source Part Number: 808945-LMH0034MAX Packaging: Reel Mounting Style: SMD Applications: SMPTE 292M / 259 M Interface: Serial Part Status: Obsolete (End Of Life) Supplier Device Package: 16-SOIC Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: LMH0034
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 808945-LMH0034MAX Packaging: Reel Mounting Style: SMD Applications: SMPTE 292M / 259 M Interface: Serial Part Status: Obsolete (End Of Life) Supplier Device Package: 16-SOIC Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: LMH0034
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LMH0034MAX - 808945-LMH0034MAX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LMH0034MAX
808945-LMH0034MAX
Interface - Interface - Specialized - LMH0034MAX 808945-LMH0034MAX
Manufacturer: Texas Instruments Win Source Part Number: 808945-LMH0034MAX Packaging: Reel Mounting Style: SMD Applications: SMPTE 292M / 259 M Interface: Serial Part Status: Obsolete (End Of Life) Supplier Device Package: 16-SOIC Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: LMH0034

Manufacturer: Texas Instruments
Win Source Part Number: 808945-LMH0034MAX
Packaging: Reel
Mounting Style: SMD
Applications: SMPTE 292M / 259 M
Interface: Serial
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-SOIC
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: LMH0034

Buy Now
Specialized - LMH0034MAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LMH0034MAX
Specialized LMH0034MAX
SMPTE 292M / 259 M Interface 16-SOIC

SMPTE 292M / 259 M Interface 16-SOIC

Buy Now Datasheet
Specialized - LMH0034MAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LMH0034MAX
Specialized LMH0034MAX
SMPTE 292M / 259 M Interface 16-SOIC

SMPTE 292M / 259 M Interface 16-SOIC

Buy Now
Interface - Specialized - LMH0034MAX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
LMH0034MAX
Interface - Specialized LMH0034MAX
IC INTERFACE SPECIALIZED 16SOIC

IC INTERFACE SPECIALIZED 16SOIC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
LMH0034MAX
Integrated Circuits (ICs) - Interface - Specialized LMH0034MAX
LINE EQUALIZER, PDSO16

LINE EQUALIZER, PDSO16

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 808945-LMH0034MAX LMH0034MAX LMH0034MAX LMH0034MAX
Product Name Interface - Interface - Specialized - LMH0034MAX Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
AS-Interface master - 750-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details